Bourns, Inc. Trimmer Potentiometers - 3296P-1-102LF 3296P-1-102LF

Description
Manufacturer: Bourns Inc. Win Source Part Number: 849588-3296P-1-102LF Series: Trimpot® 3296 - Sealed Features: 1 kOhms Trimmer Potentiometer 25.0 Turn Package: Tube Family Name: 3296P Categories: Potentiometers ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: Not Applicable Estimated Pruduction Lead Time: 17 Weeks REACH Status: REACH Affected HTSUS: 8533.40.8050 Other Part Number: 3296P-1-102LF-ND, 3296P1102LF, 3296P-102LF
Request a Quote Datasheet
Description
Manufacturer: Bourns Inc. Win Source Part Number: 849588-3296P-1-102LF Series: Trimpot® 3296 - Sealed Features: 1 kOhms Trimmer Potentiometer 25.0 Turn Package: Tube Family Name: 3296P Categories: Potentiometers ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: Not Applicable Estimated Pruduction Lead Time: 17 Weeks REACH Status: REACH Affected HTSUS: 8533.40.8050 Other Part Number: 3296P-1-102LF-ND, 3296P1102LF, 3296P-102LF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Trimmer Potentiometers - 3296P-1-102LF
849588-3296P-1-102LF
Trimmer Potentiometers - 3296P-1-102LF 849588-3296P-1-102LF
Manufacturer: Bourns Inc. Win Source Part Number: 849588-3296P-1-102LF Series: Trimpot® 3296 - Sealed Features: 1 kOhms Trimmer Potentiometer 25.0 Turn Package: Tube Family Name: 3296P Categories: Potentiometers ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: Not Applicable Estimated Pruduction Lead Time: 17 Weeks REACH Status: REACH Affected HTSUS: 8533.40.8050 Other Part Number: 3296P-1-102LF-ND, 3296P1102LF, 3296P-102LF

Manufacturer: Bourns Inc.
Win Source Part Number: 849588-3296P-1-102LF
Series: Trimpot® 3296 - Sealed
Features: 1 kOhms Trimmer Potentiometer 25.0 Turn
Package: Tube
Family Name: 3296P
Categories: Potentiometers
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Quantity per package: 100
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 17 Weeks
REACH Status: REACH Affected
HTSUS: 8533.40.8050
Other Part Number: 3296P-1-102LF-ND, 3296P1102LF, 3296P-102LF

Buy Now Datasheet
Trimmer Potentiometers - 3296P-102LF-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3296P-102LF-ND
Trimmer Potentiometers 3296P-102LF-ND
1 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 25 Turn Side Adjustment

1 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 25 Turn Side Adjustment

Buy Now Datasheet
0.5W Trimmer Potentiometer - 80-3296P-1-102LF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.5W Trimmer Potentiometer
80-3296P-1-102LF
0.5W Trimmer Potentiometer 80-3296P-1-102LF
TRIMMER 1K OHM 0.5W PC PIN SIDE Product overview: 3296P-1-102LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3296P-1-102LF can be used for catalog matching and distributor lookup.

TRIMMER 1K OHM 0.5W PC PIN SIDE Product overview: 3296P-1-102LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3296P-1-102LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer Potentiometers - 5219489 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
5219489
Trimmer Potentiometers 5219489
3296P side adj cermet trimmer,1K 10mm

3296P side adj cermet trimmer,1K 10mm

Supplier's Site
Trimmer;Cermet;Rest 1 Kilohms;PCB;25 Turns;Pwr-Rtg 0.5W - 70153908 - Allied Electronics, Inc.
Fort Worth, TX, USA
Trimmer;Cermet;Rest 1 Kilohms;PCB;25 Turns;Pwr-Rtg 0.5W
70153908
Trimmer;Cermet;Rest 1 Kilohms;PCB;25 Turns;Pwr-Rtg 0.5W 70153908
Listed on DESC QPL for style RJ24 per MIL-R-22097 and style RJR24 per MIL-R-39035. Thin body profile, low cost square multi-turn trimmer with infinite resolution. Wiper idling mechanism clicks at end of rotation. Sealed to withstand wave soldering and boardwash process. Features: Power Rating: 0.5 Watt at 70°C Tolerance: ±10% Low Temperature Coefficient: ±100 PPM/°C Temperature Range: –55°C to +150°C Load Life: 1000 Hours, 0.5 Watt @ 70°C Suffix: P = Offset PC Pins, W = Vertical Mount; X = Inline Horizontal Mount; Y = Offset PC Pins, Z = Offset PC Pins Dimensions: 3⁄8" Square × 0.19" Thick Weight: 0.03 Oz. Termination Finishes: 100% Tin

Listed on DESC QPL for style RJ24 per MIL-R-22097 and style RJR24 per MIL-R-39035. Thin body profile, low cost square multi-turn trimmer with infinite resolution. Wiper idling mechanism clicks at end of rotation. Sealed to withstand wave soldering and boardwash process.
Features:

  • Power Rating: 0.5 Watt at 70°C
  • Tolerance: ±10%
  • Low Temperature Coefficient: ±100 PPM/°C
  • Temperature Range: –55°C to +150°C
  • Load Life: 1000 Hours, 0.5 Watt @ 70°C
  • Suffix: P = Offset PC Pins, W = Vertical Mount; X = Inline Horizontal Mount; Y = Offset PC Pins, Z = Offset PC Pins
  • Dimensions: 3⁄8" Square × 0.19" Thick
  • Weight: 0.03 Oz.
  • Termination Finishes: 100% Tin
Supplier's Site
Resistors >> Variable Resistors/Potentiometers - 3296P-1-102LF - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Resistors >> Variable Resistors/Potentiometers
3296P-1-102LF
Resistors >> Variable Resistors/Potentiometers 3296P-1-102LF
±10% 500mW 1kΩ Plugin Variable Resistors/Potentiome ters ROHS

±10% 500mW 1kΩ Plugin Variable Resistors/Potentiometers ROHS

Supplier's Site Datasheet
Trimmer Potentiometers - 3296P-1-102LF - ODG (Origin Data Global)
Shenzhen, China
Trimmer Potentiometers
3296P-1-102LF
Trimmer Potentiometers 3296P-1-102LF
TRIMMER 1K OHM 0.5W PC PIN SIDE

TRIMMER 1K OHM 0.5W PC PIN SIDE

Supplier's Site Datasheet
Trimmer, Pot, 1K, 25Turn, Th; Trimpot Type Bourns - 39K2034 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Pot, 1K, 25Turn, Th; Trimpot Type Bourns
39K2034
Trimmer, Pot, 1K, 25Turn, Th; Trimpot Type Bourns 39K2034
TRIMMER, POT, 1K, 25TURN, TH; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:1kohm; Potentiometer Mounting:Through Hole; No. of Turns:25Turns; Product Range:3296 Series; MSL:- RoHS Compliant: Yes

TRIMMER, POT, 1K, 25TURN, TH; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:1kohm; Potentiometer Mounting:Through Hole; No. of Turns:25Turns; Product Range:3296 Series; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Allied Electronics, Inc. LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number 849588-3296P-1-102LF 3296P-102LF-ND 80-3296P-1-102LF 5219489 70153908 3296P-1-102LF 3296P-1-102LF 39K2034
Product Name Trimmer Potentiometers - 3296P-1-102LF Trimmer Potentiometers 0.5W Trimmer Potentiometer Trimmer Potentiometers Trimmer;Cermet;Rest 1 Kilohms;PCB;25 Turns;Pwr-Rtg 0.5W Resistors >> Variable Resistors/Potentiometers Trimmer Potentiometers Trimmer, Pot, 1K, 25Turn, Th; Trimpot Type Bourns
Potentiometer Type Digital Potentiometer Standard Potentiometer; Trimmer Trimmer
Technology / Construction Cermet Cermet Cermet Cermet Cermet
Mounting / Packaging ThroughHole ThroughHole; Pin PCB ThroughHole; Through Hole ThroughHole
Tolerance 10 +/- % 10 +/- % 10 +/- % 10 +/- %
Resistance Range 1000 ohms 1000 ohms 1000 ohms 1000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 6 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers