Bourns, Inc. Trimmer Potentiometers 3296P-1-100LF

Description
10 Ohms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 25 Turn Side Adjustment
Request a Quote Datasheet
Description
10 Ohms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 25 Turn Side Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 3296P-100LF-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3296P-100LF-ND
Trimmer Potentiometers 3296P-100LF-ND
10 Ohms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 25 Turn Side Adjustment

10 Ohms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 25 Turn Side Adjustment

Buy Now Datasheet
Trimmer Potentiometer, 10 Ohm 25Turn Through Hole; Trimpot Type Bourns - 62J1372 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer, 10 Ohm 25Turn Through Hole; Trimpot Type Bourns
62J1372
Trimmer Potentiometer, 10 Ohm 25Turn Through Hole; Trimpot Type Bourns 62J1372
TRIMMER POTENTIOMETER, 10 OHM 25TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:10ohm; Potentiometer Mounting:Through Hole; No. of Turns:25Turns; Power Rating:500mW RoHS Compliant: Yes

TRIMMER POTENTIOMETER, 10 OHM 25TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:10ohm; Potentiometer Mounting:Through Hole; No. of Turns:25Turns; Power Rating:500mW RoHS Compliant: Yes

Supplier's Site
Trimmer Potentiometers - 3296P-1-100LF - ODG (Origin Data Global)
Shenzhen, China
Trimmer Potentiometers
3296P-1-100LF
Trimmer Potentiometers 3296P-1-100LF
TRIMMER 10 OHM 0.5W PC PIN SIDE

TRIMMER 10 OHM 0.5W PC PIN SIDE

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Potentiometers, Rheostats, and Trimmers Resistors Potentiometers, Rheostats, and Trimmers
Product Number 3296P-100LF-ND 62J1372 3296P-1-100LF
Product Name Trimmer Potentiometers Trimmer Potentiometer, 10 Ohm 25Turn Through Hole; Trimpot Type Bourns Trimmer Potentiometers
Technology / Construction Cermet Cermet Cermet
Mounting / Packaging ThroughHole ThroughHole ThroughHole; Through Hole
Potentiometer Type Standard Potentiometer; Trimmer
Resistance Range 10 ohms 10 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details