Bourns, Inc. 0.5W Trimmer Potentiometer 3292W-1-502LF

Description
TRIMMER 5K OHM 0.5W PC PIN TOP Product overview: 3292W-1-502LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3292W-1-502LF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRIMMER 5K OHM 0.5W PC PIN TOP Product overview: 3292W-1-502LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3292W-1-502LF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.5W Trimmer Potentiometer - 80-3292W-1-502LF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.5W Trimmer Potentiometer
80-3292W-1-502LF
0.5W Trimmer Potentiometer 80-3292W-1-502LF
TRIMMER 5K OHM 0.5W PC PIN TOP Product overview: 3292W-1-502LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3292W-1-502LF can be used for catalog matching and distributor lookup.

TRIMMER 5K OHM 0.5W PC PIN TOP Product overview: 3292W-1-502LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3292W-1-502LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer Potentiometers - 3292W-502LF-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3292W-502LF-ND
Trimmer Potentiometers 3292W-502LF-ND
5 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 25 Turn Top Adjustment

5 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 25 Turn Top Adjustment

Buy Now Datasheet
Laguna Hills, CA, United States
Potentiometers, Variable Resistors - Trimmer Potentiometers
1010588-3292W-1-502LF
Potentiometers, Variable Resistors - Trimmer Potentiometers 1010588-3292W-1-502LF
Win Source Part Number: 1010588-3292W-1-502L F Category: Potentiometers, Variable Resistors>Trimmer Potentiometers Series: Trimpot® 3292 - Sealed Termination Style: PC Pins Package: Tube Standard Package: 50 Tolerance: ±10% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.5W, 1/2W Number of Turns: 25 Adjustment Type: Top Adjustment Resistive Material: Cermet Resistance: 5 kOhms Mounting Type: Through Hole Dimension: Rectangular - 0.375" x 0.150" Face (9.53mm x 3.81mm) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8533.40.8050 Mfr: Bourns Inc. Other Names: 3292W1502LF,3292W-1- 502LF-ND,3292W-502LF Base Product Number: 3292W

Win Source Part Number: 1010588-3292W-1-502LF
Category: Potentiometers, Variable Resistors>Trimmer Potentiometers
Series: Trimpot® 3292 - Sealed
Termination Style: PC Pins
Package: Tube
Standard Package: 50
Tolerance: ±10%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.5W, 1/2W
Number of Turns: 25
Adjustment Type: Top Adjustment
Resistive Material: Cermet
Resistance: 5 kOhms
Mounting Type: Through Hole
Dimension: Rectangular - 0.375" x 0.150" Face (9.53mm x 3.81mm)
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8533.40.8050
Mfr: Bourns Inc.
Other Names: 3292W1502LF,3292W-1-502LF-ND,3292W-502LF
Base Product Number: 3292W

Buy Now Datasheet
Trimmer;Cermet;Rest 5 Kilohms;PCB;25 Turns;Pwr-Rtg 0.5W - 70153698 - Allied Electronics, Inc.
Fort Worth, TX, USA
Trimmer;Cermet;Rest 5 Kilohms;PCB;25 Turns;Pwr-Rtg 0.5W
70153698
Trimmer;Cermet;Rest 5 Kilohms;PCB;25 Turns;Pwr-Rtg 0.5W 70153698
Trimmer;Cermet;Rest 5 Kilohms;PCB;25 Turns;Pwr-Rtg 0.5W

Trimmer;Cermet;Rest 5 Kilohms;PCB;25 Turns;Pwr-Rtg 0.5W

Supplier's Site
Trimmer Potentiometer, 5Kohm 25Turn Through Hole; Trimpot Type Bourns - 32K7877 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer, 5Kohm 25Turn Through Hole; Trimpot Type Bourns
32K7877
Trimmer Potentiometer, 5Kohm 25Turn Through Hole; Trimpot Type Bourns 32K7877
TRIMMER POTENTIOMETER, 5KOHM 25TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:5kohm; Potentiometer Mounting:Through Hole; No. of Turns:25Turns; Power Rating:500mW RoHS Compliant: Yes

TRIMMER POTENTIOMETER, 5KOHM 25TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:5kohm; Potentiometer Mounting:Through Hole; No. of Turns:25Turns; Power Rating:500mW RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Allied Electronics, Inc. Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number 80-3292W-1-502LF 3292W-502LF-ND 1010588-3292W-1-502LF 70153698 32K7877
Product Name 0.5W Trimmer Potentiometer Trimmer Potentiometers Potentiometers, Variable Resistors - Trimmer Potentiometers Trimmer;Cermet;Rest 5 Kilohms;PCB;25 Turns;Pwr-Rtg 0.5W Trimmer Potentiometer, 5Kohm 25Turn Through Hole; Trimpot Type Bourns
Technology / Construction Cermet Cermet Cermet Cermet Cermet
Resistance Range 5000 ohms 5000 ohms 5000 ohms
Operating DC Voltage 400 volts
Operating AC Voltage 400 volts
Operating Temperature -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1260434 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2C472J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details