Bourns, Inc. Trimmer Potentiometers 3292W-1-201M

Description
200 Ohms 0.5W, 1/2W PC Pins Panel Mount, Through Hole Trimmer Potentiometer Cermet 25 Turn Top Adjustment
Request a Quote Datasheet
Description
200 Ohms 0.5W, 1/2W PC Pins Panel Mount, Through Hole Trimmer Potentiometer Cermet 25 Turn Top Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 118-3292W-1-201M-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
118-3292W-1-201M-ND
Trimmer Potentiometers 118-3292W-1-201M-ND
200 Ohms 0.5W, 1/2W PC Pins Panel Mount, Through Hole Trimmer Potentiometer Cermet 25 Turn Top Adjustment

200 Ohms 0.5W, 1/2W PC Pins Panel Mount, Through Hole Trimmer Potentiometer Cermet 25 Turn Top Adjustment

Buy Now Datasheet
Trimmer, Pot, 200R, 25Turn, Panel; Trimpot Type Bourns - 04B2789 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Pot, 200R, 25Turn, Panel; Trimpot Type Bourns
04B2789
Trimmer, Pot, 200R, 25Turn, Panel; Trimpot Type Bourns 04B2789
TRIMMER, POT, 200R, 25TURN, PANEL; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:200ohm; Potentiometer Mounting:Through Hole; No. of Turns:25Turns; Product Range:3292 Series; MSL:- RoHS Compliant: No

TRIMMER, POT, 200R, 25TURN, PANEL; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:200ohm; Potentiometer Mounting:Through Hole; No. of Turns:25Turns; Product Range:3292 Series; MSL:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Resistors
Product Number 118-3292W-1-201M-ND 04B2789
Product Name Trimmer Potentiometers Trimmer, Pot, 200R, 25Turn, Panel; Trimpot Type Bourns
Technology / Construction Cermet Cermet
Mounting / Packaging Panel Mount (Bushing); ThroughHole ThroughHole
Potentiometer Type Standard Potentiometer; Trimmer
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers