Bourns, Inc. Trimmer Potentiometers 3292W-1-104MLF

Description
100 kOhms 0.5W, 1/2W PC Pins Panel Mount, Through Hole Trimmer Potentiometer Cermet 25 Turn Top Adjustment
Request a Quote Datasheet
Description
100 kOhms 0.5W, 1/2W PC Pins Panel Mount, Through Hole Trimmer Potentiometer Cermet 25 Turn Top Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 3292W-1-104MLF-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3292W-1-104MLF-ND
Trimmer Potentiometers 3292W-1-104MLF-ND
100 kOhms 0.5W, 1/2W PC Pins Panel Mount, Through Hole Trimmer Potentiometer Cermet 25 Turn Top Adjustment

100 kOhms 0.5W, 1/2W PC Pins Panel Mount, Through Hole Trimmer Potentiometer Cermet 25 Turn Top Adjustment

Buy Now Datasheet
Res,cermet,100Kohms,400Wvdc,10+/-% Tol,-100,100Ppm-Tc,3715-Case Rohs Compliant Bourns - 32K7858 - Newark, An Avnet Company
Chicago, IL, United States
Res,cermet,100Kohms,400Wvdc,10+/-% Tol,-100,100Ppm-Tc,3715-Case Rohs Compliant Bourns
32K7858
Res,cermet,100Kohms,400Wvdc,10+/-% Tol,-100,100Ppm-Tc,3715-Case Rohs Compliant Bourns 32K7858
RES,Cermet,100KOhms, 400WVDC,10+/-% Tol,-100,100ppm-TC,3 715-Case RoHS Compliant: Yes

RES,Cermet,100KOhms,400WVDC,10+/-% Tol,-100,100ppm-TC,3715-Case RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Resistors
Product Number 3292W-1-104MLF-ND 32K7858
Product Name Trimmer Potentiometers Res,cermet,100Kohms,400Wvdc,10+/-% Tol,-100,100Ppm-Tc,3715-Case Rohs Compliant Bourns
Technology / Construction Cermet Cermet
Mounting / Packaging Panel Mount (Bushing); ThroughHole
Potentiometer Type Standard Potentiometer; Trimmer
Unlock Full Specs
to access all available technical data

Similar Products

Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers