1 kOhms 0.5W, 1/2W PC Pins Panel Mount, Through Hole Trimmer Potentiometer Cermet 25 Turn Top Adjustment
TRIMMER, POT, 1K, 25TURN, PANEL; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:1kohm; Potentiometer Mounting:Through Hole; No. of Turns:25Turns; Product Range:3292 Series; MSL:- RoHS Compliant: No
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Resistors |
| Product Number | 118-3292W-1-102M-ND | 04B2787 |
| Product Name | Trimmer Potentiometers | Trimmer, Pot, 1K, 25Turn, Panel; Trimpot Type Bourns |
| Technology / Construction | Cermet | Cermet |