Bourns, Inc. Trimmer Potentiometers 3292L-1-504

Description
500 kOhms 0.5W, 1/2W Wire Leads Chassis Mount Trimmer Potentiometer Cermet 25 Turn Top Adjustment
Request a Quote Datasheet
Description
500 kOhms 0.5W, 1/2W Wire Leads Chassis Mount Trimmer Potentiometer Cermet 25 Turn Top Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 3292L-1-504-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3292L-1-504-ND
Trimmer Potentiometers 3292L-1-504-ND
500 kOhms 0.5W, 1/2W Wire Leads Chassis Mount Trimmer Potentiometer Cermet 25 Turn Top Adjustment

500 kOhms 0.5W, 1/2W Wire Leads Chassis Mount Trimmer Potentiometer Cermet 25 Turn Top Adjustment

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Potentiometers, Rheostats, and Trimmers
Product Number 3292L-1-504-ND
Product Name Trimmer Potentiometers
Technology / Construction Cermet
Unlock Full Specs
to access all available technical data

Similar Products

Potentiometer - 20894404 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Resistance Range 2000 ohms
View Details
Data Acquisition - Digital Potentiometers - AD5251BRU10 - Lingto Electronic Limited
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Potentiometer Type Standard Potentiometer; Digital Potentiometer
View Details
F-12-6 Follower Arm Potentiometer - F-12-6 - Placid Industries, Inc.
Specs
Resistance Range 500 ohms
View Details
Rheostats - 1445538 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting / Packaging Panel Mount (Bushing); Solder
Potentiometer Type Rheostat
Resistance Taper Angular
View Details