Bourns, Inc. Trimmer Potentiometers 3292L-1-254

Description
250 kOhms 0.5W, 1/2W Wire Leads Chassis Mount Trimmer Potentiometer Cermet 25 Turn Top Adjustment
Request a Quote Datasheet
Description
250 kOhms 0.5W, 1/2W Wire Leads Chassis Mount Trimmer Potentiometer Cermet 25 Turn Top Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 3292L-1-254-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3292L-1-254-ND
Trimmer Potentiometers 3292L-1-254-ND
250 kOhms 0.5W, 1/2W Wire Leads Chassis Mount Trimmer Potentiometer Cermet 25 Turn Top Adjustment

250 kOhms 0.5W, 1/2W Wire Leads Chassis Mount Trimmer Potentiometer Cermet 25 Turn Top Adjustment

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Potentiometers, Rheostats, and Trimmers
Product Number 3292L-1-254-ND
Product Name Trimmer Potentiometers
Technology / Construction Cermet
Unlock Full Specs
to access all available technical data

Similar Products

Potentiometer - 361850 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Resistance Range 500 ohms
Operating AC Voltage 300 volts
View Details
Data Acquisition - Digital Potentiometers - AD5220BRZ100 - Lingto Electronic Limited
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Potentiometer Type Standard Potentiometer; Digital Potentiometer
View Details
FM-4-2 Follower Arm Potentiometer - FM-4-2 - Placid Industries, Inc.
Specs
Resistance Range 500 ohms
View Details
Potentiometer Knobs - 107863 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details