200 Ohms 0.5W, 1/2W Wire Leads Chassis Mount Trimmer Potentiometer Cermet 25 Turn Top Adjustment
RES,Cermet,200Ohms,4
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Resistors |
| Product Number | 3292L-1-201LF-ND | 32K7808 |
| Product Name | Trimmer Potentiometers | Res,cermet,200Ohms,400Wvdc,10+/-% Tol,-100,100Ppm-Tc,3715-Case Rohs Compliant Bourns |
| Technology / Construction | Cermet | Cermet |
| Mounting / Packaging | Bolt-on Chassis | |
| Potentiometer Type | Standard Potentiometer; Trimmer | |
| Resistance Range | 200 ohms |