Bourns, Inc. Trimmer Potentiometers 3292L-1-104M

Description
100 kOhms 0.5W, 1/2W Wire Leads Panel Mount, Wire Leads Trimmer Potentiometer Cermet 25 Turn Top Adjustment
Request a Quote Datasheet
Description
100 kOhms 0.5W, 1/2W Wire Leads Panel Mount, Wire Leads Trimmer Potentiometer Cermet 25 Turn Top Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 3292L-1-104M-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3292L-1-104M-ND
Trimmer Potentiometers 3292L-1-104M-ND
100 kOhms 0.5W, 1/2W Wire Leads Panel Mount, Wire Leads Trimmer Potentiometer Cermet 25 Turn Top Adjustment

100 kOhms 0.5W, 1/2W Wire Leads Panel Mount, Wire Leads Trimmer Potentiometer Cermet 25 Turn Top Adjustment

Buy Now Datasheet
Res,cermet,100Kohms,400Wvdc,10+/-% Tol,-100,100Ppm-Tc,3715-Case Bourns - 04B2766 - Newark, An Avnet Company
Chicago, IL, United States
Res,cermet,100Kohms,400Wvdc,10+/-% Tol,-100,100Ppm-Tc,3715-Case Bourns
04B2766
Res,cermet,100Kohms,400Wvdc,10+/-% Tol,-100,100Ppm-Tc,3715-Case Bourns 04B2766
RES,Cermet,100KOhms, 400WVDC,10+/-% Tol,-100,100ppm-TC,3 715-Case

RES,Cermet,100KOhms,400WVDC,10+/-% Tol,-100,100ppm-TC,3715-Case

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Resistors
Product Number 3292L-1-104M-ND 04B2766
Product Name Trimmer Potentiometers Res,cermet,100Kohms,400Wvdc,10+/-% Tol,-100,100Ppm-Tc,3715-Case Bourns
Technology / Construction Cermet Cermet
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details