Bourns, Inc. Trimmer Potentiometers 3292L-1-104

Description
100 kOhms 0.5W, 1/2W Wire Leads Chassis Mount Trimmer Potentiometer Cermet 25 Turn Top Adjustment
Request a Quote Datasheet
Description
100 kOhms 0.5W, 1/2W Wire Leads Chassis Mount Trimmer Potentiometer Cermet 25 Turn Top Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 3292L-1-104-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3292L-1-104-ND
Trimmer Potentiometers 3292L-1-104-ND
100 kOhms 0.5W, 1/2W Wire Leads Chassis Mount Trimmer Potentiometer Cermet 25 Turn Top Adjustment

100 kOhms 0.5W, 1/2W Wire Leads Chassis Mount Trimmer Potentiometer Cermet 25 Turn Top Adjustment

Buy Now Datasheet
Res,cermet,100Kohms,400Wvdc,10+/-% Tol,-100,100Ppm-Tc,3715-Case Bourns - 04B2765 - Newark, An Avnet Company
Chicago, IL, United States
Res,cermet,100Kohms,400Wvdc,10+/-% Tol,-100,100Ppm-Tc,3715-Case Bourns
04B2765
Res,cermet,100Kohms,400Wvdc,10+/-% Tol,-100,100Ppm-Tc,3715-Case Bourns 04B2765
RES,Cermet,100KOhms, 400WVDC,10+/-% Tol,-100,100ppm-TC,3 715-Case

RES,Cermet,100KOhms,400WVDC,10+/-% Tol,-100,100ppm-TC,3715-Case

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Resistors
Product Number 3292L-1-104-ND 04B2765
Product Name Trimmer Potentiometers Res,cermet,100Kohms,400Wvdc,10+/-% Tol,-100,100Ppm-Tc,3715-Case Bourns
Technology / Construction Cermet Cermet
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375358-BVE-M-R0003-1.0 - Win Source Electronics
Specs
Resistance Range 3.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C683J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details