Bourns, Inc. Trimmer Potentiometers 3292L-1-101M

Description
100 Ohms 0.5W, 1/2W Wire Leads Panel Mount, Wire Leads Trimmer Potentiometer Cermet 25 Turn Top Adjustment
Request a Quote Datasheet
Description
100 Ohms 0.5W, 1/2W Wire Leads Panel Mount, Wire Leads Trimmer Potentiometer Cermet 25 Turn Top Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 3292L-1-101M-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3292L-1-101M-ND
Trimmer Potentiometers 3292L-1-101M-ND
100 Ohms 0.5W, 1/2W Wire Leads Panel Mount, Wire Leads Trimmer Potentiometer Cermet 25 Turn Top Adjustment

100 Ohms 0.5W, 1/2W Wire Leads Panel Mount, Wire Leads Trimmer Potentiometer Cermet 25 Turn Top Adjustment

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Potentiometers, Rheostats, and Trimmers
Product Number 3292L-1-101M-ND
Product Name Trimmer Potentiometers
Technology / Construction Cermet
Unlock Full Specs
to access all available technical data

Similar Products

ComEx flex Potentiometer - comexflex-potentiometer - BARTEC
Specs
Operating Temperature -48 to 29 C (-55 to 85 F)
View Details
Roll Cladded Current Sensing Resistor - WAT (2512) - Isabellenhutte USA
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2.00E-4 to 7.50E-4 ohms
Tolerance 1 to 5 +/- %
View Details
Data Acquisition - Digital Potentiometers - AD5222BRUZ100 - Lingto Electronic Limited
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Potentiometer Type Standard Potentiometer; Digital Potentiometer
View Details
Potentiometer - 21742576 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Resistance Range 10000 ohms
View Details