Bourns, Inc. Trimmer Potentiometers 3290W-1-503

Description
50 kOhms 1W PC Pins Through Hole Trimmer Potentiometer Wirewound 25 Turn Top Adjustment
Request a Quote Datasheet
Description
50 kOhms 1W PC Pins Through Hole Trimmer Potentiometer Wirewound 25 Turn Top Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 3290W-1-503-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3290W-1-503-ND
Trimmer Potentiometers 3290W-1-503-ND
50 kOhms 1W PC Pins Through Hole Trimmer Potentiometer Wirewound 25 Turn Top Adjustment

50 kOhms 1W PC Pins Through Hole Trimmer Potentiometer Wirewound 25 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometer, 50Kohm 25Turn Through Hole; Trimpot Type Bourns - 01F9230 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer, 50Kohm 25Turn Through Hole; Trimpot Type Bourns
01F9230
Trimmer Potentiometer, 50Kohm 25Turn Through Hole; Trimpot Type Bourns 01F9230
TRIMMER POTENTIOMETER, 50KOHM 25TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Wirewound; Adjustment Type:Top Adjust; Track Resistance:50kohm; Potentiometer Mounting:Through Hole; No. of Turns:25Turns; Power Rating:1W RoHS Compliant: Yes

TRIMMER POTENTIOMETER, 50KOHM 25TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Wirewound; Adjustment Type:Top Adjust; Track Resistance:50kohm; Potentiometer Mounting:Through Hole; No. of Turns:25Turns; Power Rating:1W RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wirewound Resistors Resistors
Product Number 3290W-1-503-ND 01F9230
Product Name Trimmer Potentiometers Trimmer Potentiometer, 50Kohm 25Turn Through Hole; Trimpot Type Bourns
Category / Application General Use
Mounting / Packaging ThroughHole ThroughHole
Tolerance 5 +/- %
Temperature Coefficient 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375580-SMT-R022-1.0 - Win Source Electronics
Specs
Resistance Range 0.0220 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers