Bourns, Inc. Trimmer Potentiometers 3290W-1-502

Description
5 kOhms 1W PC Pins Through Hole Trimmer Potentiometer Wirewound 25 Turn Top Adjustment
Request a Quote Datasheet
Description
5 kOhms 1W PC Pins Through Hole Trimmer Potentiometer Wirewound 25 Turn Top Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 3290W-1-502-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3290W-1-502-ND
Trimmer Potentiometers 3290W-1-502-ND
5 kOhms 1W PC Pins Through Hole Trimmer Potentiometer Wirewound 25 Turn Top Adjustment

5 kOhms 1W PC Pins Through Hole Trimmer Potentiometer Wirewound 25 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 7732726P - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
7732726P
Trimmer Potentiometers 7732726P
25 turns Wirewound Trimmer 5K 5% 1W

25 turns Wirewound Trimmer 5K 5% 1W

Supplier's Site
Trimmer Potentiometers - 7732726 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
7732726
Trimmer Potentiometers 7732726
25 turns Wirewound Trimmer 5K 5% 1W

25 turns Wirewound Trimmer 5K 5% 1W

Supplier's Site
Trimmer Potentiometers - 1675338 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1675338
Trimmer Potentiometers 1675338
25 turns Wirewound Trimmer 5K 5% 1W

25 turns Wirewound Trimmer 5K 5% 1W

Supplier's Site
Trimmer Potentiometer, 5Kohm 25Turn Through Hole; Trimpot Type Bourns - 01F8866 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer, 5Kohm 25Turn Through Hole; Trimpot Type Bourns
01F8866
Trimmer Potentiometer, 5Kohm 25Turn Through Hole; Trimpot Type Bourns 01F8866
TRIMMER POTENTIOMETER, 5KOHM 25TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Wirewound; Adjustment Type:Top Adjust; Track Resistance:5kohm; Potentiometer Mounting:Through Hole; No. of Turns:25Turns; Power Rating:1W RoHS Compliant: Yes

TRIMMER POTENTIOMETER, 5KOHM 25TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Wirewound; Adjustment Type:Top Adjust; Track Resistance:5kohm; Potentiometer Mounting:Through Hole; No. of Turns:25Turns; Power Rating:1W RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Wirewound Resistors Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number 3290W-1-502-ND 7732726P 7732726 01F8866
Product Name Trimmer Potentiometers Trimmer Potentiometers Trimmer Potentiometers Trimmer Potentiometer, 5Kohm 25Turn Through Hole; Trimpot Type Bourns
Category / Application General Use
Mounting / Packaging ThroughHole ThroughHole; Solder pin ThroughHole
Tolerance 5 +/- %
Temperature Coefficient 50 ±ppm/°C
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details