Bourns, Inc. Trimmer Potentiometers 3290W-1-253

Description
25 kOhms 1W PC Pins Through Hole Trimmer Potentiometer Wirewound 25 Turn Top Adjustment
Request a Quote Datasheet
Description
25 kOhms 1W PC Pins Through Hole Trimmer Potentiometer Wirewound 25 Turn Top Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 3290W-1-253-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3290W-1-253-ND
Trimmer Potentiometers 3290W-1-253-ND
25 kOhms 1W PC Pins Through Hole Trimmer Potentiometer Wirewound 25 Turn Top Adjustment

25 kOhms 1W PC Pins Through Hole Trimmer Potentiometer Wirewound 25 Turn Top Adjustment

Buy Now Datasheet
Trimmer 3/8 Sq Mt Ww Bourns - 61H2121 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer 3/8 Sq Mt Ww Bourns
61H2121
Trimmer 3/8 Sq Mt Ww Bourns 61H2121
TRIMMER - 3/8" SQ MT WW

TRIMMER - 3/8" SQ MT WW

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wirewound Resistors Resistors
Product Number 3290W-1-253-ND 61H2121
Product Name Trimmer Potentiometers Trimmer 3/8 Sq Mt Ww Bourns
Category / Application General Use
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375234-SMT-R330-1.0 - Win Source Electronics
Specs
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers