Bourns, Inc. Trimmer Potentiometers 3290W-1-201

Description
200 Ohms 1W PC Pins Through Hole Trimmer Potentiometer Wirewound 25 Turn Top Adjustment
Request a Quote Datasheet
Description
200 Ohms 1W PC Pins Through Hole Trimmer Potentiometer Wirewound 25 Turn Top Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 3290W-1-201-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3290W-1-201-ND
Trimmer Potentiometers 3290W-1-201-ND
200 Ohms 1W PC Pins Through Hole Trimmer Potentiometer Wirewound 25 Turn Top Adjustment

200 Ohms 1W PC Pins Through Hole Trimmer Potentiometer Wirewound 25 Turn Top Adjustment

Buy Now Datasheet
Resistor Bourns - 81C9773 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Bourns
81C9773
Resistor Bourns 81C9773
RESISTOR

RESISTOR

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wirewound Resistors Resistors
Product Number 3290W-1-201-ND 81C9773
Product Name Trimmer Potentiometers Resistor Bourns
Category / Application General Use
Mounting / Packaging ThroughHole
Resistance Range 200 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data