Bourns, Inc. Trimmer Potentiometers 3290W-1-101

Description
100 Ohms 1W PC Pins Through Hole Trimmer Potentiometer Wirewound 25 Turn Top Adjustment
Request a Quote Datasheet
Description
100 Ohms 1W PC Pins Through Hole Trimmer Potentiometer Wirewound 25 Turn Top Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 3290W-1-101-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3290W-1-101-ND
Trimmer Potentiometers 3290W-1-101-ND
100 Ohms 1W PC Pins Through Hole Trimmer Potentiometer Wirewound 25 Turn Top Adjustment

100 Ohms 1W PC Pins Through Hole Trimmer Potentiometer Wirewound 25 Turn Top Adjustment

Buy Now Datasheet
Trimmer, Pot, 100R, 25Turn, Th; Trimpot Type Bourns - 01F8861 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Pot, 100R, 25Turn, Th; Trimpot Type Bourns
01F8861
Trimmer, Pot, 100R, 25Turn, Th; Trimpot Type Bourns 01F8861
TRIMMER, POT, 100R, 25TURN, TH; Trimpot Type:Multi Turn; Element Material:Wirewound; Adjustment Type:Top Adjust; Track Resistance:100ohm; Potentiometer Mounting:Through Hole; No. of Turns:25Turns; Product Range:3290 Series; MSL:- RoHS Compliant: Yes

TRIMMER, POT, 100R, 25TURN, TH; Trimpot Type:Multi Turn; Element Material:Wirewound; Adjustment Type:Top Adjust; Track Resistance:100ohm; Potentiometer Mounting:Through Hole; No. of Turns:25Turns; Product Range:3290 Series; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wirewound Resistors Resistors
Product Number 3290W-1-101-ND 01F8861
Product Name Trimmer Potentiometers Trimmer, Pot, 100R, 25Turn, Th; Trimpot Type Bourns
Category / Application General Use
Mounting / Packaging ThroughHole ThroughHole
Resistance Range 100 ohms
Tolerance 5 +/- %
Temperature Coefficient 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistors - ULV 600-1200 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers