20 kOhms 1W PC Pins Panel Mount, Through Hole Trimmer Potentiometer Wirewound 25 Turn Side Adjustment
RES,Wirewound,20KOhm
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Wirewound Resistors | Resistors |
| Product Number | 3290H-1-203M-ND | 61H2108 |
| Product Name | Trimmer Potentiometers | Res,wirewound,20Kohms,5+/-% Tol,3815-Case Bourns |
| Category / Application | General Use | |
| Mounting / Packaging | Panel Mount (Bushing); ThroughHole | |
| Tolerance | 5 +/- % | |
| Temperature Coefficient | 50 ±ppm/°C |