Bourns, Inc. Trimmer Potentiometers 3290H-1-202

Description
2 kOhms 1W PC Pins Through Hole Trimmer Potentiometer Wirewound 25 Turn Side Adjustment
Request a Quote Datasheet
Description
2 kOhms 1W PC Pins Through Hole Trimmer Potentiometer Wirewound 25 Turn Side Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 3290H-1-202-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3290H-1-202-ND
Trimmer Potentiometers 3290H-1-202-ND
2 kOhms 1W PC Pins Through Hole Trimmer Potentiometer Wirewound 25 Turn Side Adjustment

2 kOhms 1W PC Pins Through Hole Trimmer Potentiometer Wirewound 25 Turn Side Adjustment

Buy Now Datasheet
Trimmer Potentiometer, 2Kohm 25Turn Through Hole; Trimpot Type Bourns - 71C9451 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer, 2Kohm 25Turn Through Hole; Trimpot Type Bourns
71C9451
Trimmer Potentiometer, 2Kohm 25Turn Through Hole; Trimpot Type Bourns 71C9451
TRIMMER POTENTIOMETER, 2KOHM 25TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Wirewound; Adjustment Type:Side Adjust; Track Resistance:2kohm; Potentiometer Mounting:Through Hole; No. of Turns:25Turns; Power Rating:1W RoHS Compliant: Yes

TRIMMER POTENTIOMETER, 2KOHM 25TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Wirewound; Adjustment Type:Side Adjust; Track Resistance:2kohm; Potentiometer Mounting:Through Hole; No. of Turns:25Turns; Power Rating:1W RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wirewound Resistors Resistors
Product Number 3290H-1-202-ND 71C9451
Product Name Trimmer Potentiometers Trimmer Potentiometer, 2Kohm 25Turn Through Hole; Trimpot Type Bourns
Category / Application General Use
Mounting / Packaging ThroughHole ThroughHole
Tolerance 5 +/- %
Temperature Coefficient 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers