Bourns, Inc. Trimmer Potentiometers 3290H-1-103

Description
10 kOhms 1W PC Pins Through Hole Trimmer Potentiometer Wirewound 25 Turn Side Adjustment
Request a Quote Datasheet
Description
10 kOhms 1W PC Pins Through Hole Trimmer Potentiometer Wirewound 25 Turn Side Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 3290H-1-103-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3290H-1-103-ND
Trimmer Potentiometers 3290H-1-103-ND
10 kOhms 1W PC Pins Through Hole Trimmer Potentiometer Wirewound 25 Turn Side Adjustment

10 kOhms 1W PC Pins Through Hole Trimmer Potentiometer Wirewound 25 Turn Side Adjustment

Buy Now Datasheet
Trimmer Potentiometer, 10Kohm 25Turn Through Hole; Trimpot Type Bourns - 01F8849 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer, 10Kohm 25Turn Through Hole; Trimpot Type Bourns
01F8849
Trimmer Potentiometer, 10Kohm 25Turn Through Hole; Trimpot Type Bourns 01F8849
TRIMMER POTENTIOMETER, 10KOHM 25TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Wirewound; Adjustment Type:Side Adjust; Track Resistance:10kohm; Potentiometer Mounting:Through Hole; No. of Turns:25Turns; Power Rating:1W RoHS Compliant: Yes

TRIMMER POTENTIOMETER, 10KOHM 25TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Wirewound; Adjustment Type:Side Adjust; Track Resistance:10kohm; Potentiometer Mounting:Through Hole; No. of Turns:25Turns; Power Rating:1W RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wirewound Resistors Resistors
Product Number 3290H-1-103-ND 01F8849
Product Name Trimmer Potentiometers Trimmer Potentiometer, 10Kohm 25Turn Through Hole; Trimpot Type Bourns
Category / Application General Use
Mounting / Packaging ThroughHole ThroughHole
Tolerance 5 +/- %
Temperature Coefficient 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - C3A560RJT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details