Bourns, Inc. Trimmer Potentiometers - 3269X-1-503GLF 3269X-1-503GLF

Description
Manufacturer: Bourns Inc. Win Source Part Number: 763211-3269X-1-503GL F Series: Trimpot 3269 - Sealed Packaging: Reel package Termination Style: Gull Wing Mounting: SMD Tolerance: ±10% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.25W, 1/4W Resistance (Ohms): 50k Number of Turns: 12 Adjustment Type: Side Adjustment Resistive Material: Cermet Family Name: 3269 Categories: Potentiometers, Variable Resistors Dimension: Rectangular - 0.250" x 0.170" Face x 0.293" H (6.35mm x 4.32mm x 7.44mm) Alternative Parts (Cross-Reference): PV01X503C01M02; PV01X503C01B00; PV01X503C01M00; ; Introduction Date: November 13, 2001 ECCN: EAR99 Country of Origin: Costa Rica Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Bourns Inc. Win Source Part Number: 763211-3269X-1-503GL F Series: Trimpot 3269 - Sealed Packaging: Reel package Termination Style: Gull Wing Mounting: SMD Tolerance: ±10% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.25W, 1/4W Resistance (Ohms): 50k Number of Turns: 12 Adjustment Type: Side Adjustment Resistive Material: Cermet Family Name: 3269 Categories: Potentiometers, Variable Resistors Dimension: Rectangular - 0.250" x 0.170" Face x 0.293" H (6.35mm x 4.32mm x 7.44mm) Alternative Parts (Cross-Reference): PV01X503C01M02; PV01X503C01B00; PV01X503C01M00; ; Introduction Date: November 13, 2001 ECCN: EAR99 Country of Origin: Costa Rica Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Trimmer Potentiometers - 3269X-1-503GLF
763211-3269X-1-503GLF
Trimmer Potentiometers - 3269X-1-503GLF 763211-3269X-1-503GLF
Manufacturer: Bourns Inc. Win Source Part Number: 763211-3269X-1-503GL F Series: Trimpot 3269 - Sealed Packaging: Reel package Termination Style: Gull Wing Mounting: SMD Tolerance: ±10% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.25W, 1/4W Resistance (Ohms): 50k Number of Turns: 12 Adjustment Type: Side Adjustment Resistive Material: Cermet Family Name: 3269 Categories: Potentiometers, Variable Resistors Dimension: Rectangular - 0.250" x 0.170" Face x 0.293" H (6.35mm x 4.32mm x 7.44mm) Alternative Parts (Cross-Reference): PV01X503C01M02; PV01X503C01B00; PV01X503C01M00; ; Introduction Date: November 13, 2001 ECCN: EAR99 Country of Origin: Costa Rica Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Bourns Inc.
Win Source Part Number: 763211-3269X-1-503GLF
Series: Trimpot 3269 - Sealed
Packaging: Reel package
Termination Style: Gull Wing
Mounting: SMD
Tolerance: ±10%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.25W, 1/4W
Resistance (Ohms): 50k
Number of Turns: 12
Adjustment Type: Side Adjustment
Resistive Material: Cermet
Family Name: 3269
Categories: Potentiometers, Variable Resistors
Dimension: Rectangular - 0.250" x 0.170" Face x 0.293" H (6.35mm x 4.32mm x 7.44mm)
Alternative Parts (Cross-Reference): PV01X503C01M02; PV01X503C01B00; PV01X503C01M00; ;
Introduction Date: November 13, 2001
ECCN: EAR99
Country of Origin: Costa Rica
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
0.25W Trimmer Potentiometer - 80-3269X-1-503GLF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.25W Trimmer Potentiometer
80-3269X-1-503GLF
0.25W Trimmer Potentiometer 80-3269X-1-503GLF
TRIMMER 50K OHM 0.25W GW SIDE Product overview: 3269X-1-503GLF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3269X-1-503GLF can be used for catalog matching and distributor lookup.

TRIMMER 50K OHM 0.25W GW SIDE Product overview: 3269X-1-503GLF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3269X-1-503GLF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer Potentiometers - 3269X-1-503GLFDKR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3269X-1-503GLFDKR-ND
Trimmer Potentiometers 3269X-1-503GLFDKR-ND
50 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 12 Turn Side Adjustment

50 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 12 Turn Side Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 3269X-1-503GLFCT-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3269X-1-503GLFCT-ND
Trimmer Potentiometers 3269X-1-503GLFCT-ND
50 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 12 Turn Side Adjustment

50 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 12 Turn Side Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 3269X-1-503GLFTR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3269X-1-503GLFTR-ND
Trimmer Potentiometers 3269X-1-503GLFTR-ND
50 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 12 Turn Side Adjustment

50 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 12 Turn Side Adjustment

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers
Product Number 763211-3269X-1-503GLF 80-3269X-1-503GLF 3269X-1-503GLFDKR-ND
Product Name Trimmer Potentiometers - 3269X-1-503GLF 0.25W Trimmer Potentiometer Trimmer Potentiometers
Technology / Construction Cermet Cermet Cermet
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); Gull Wing Leads
Potentiometer Type Digital Potentiometer Standard Potentiometer; Trimmer
Resistance Range 50000 ohms 50000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Roll Cladded Current Sensing Resistor - WAK (1206) - Isabellenhutte USA
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 5.00E-4 to 1.00E-3 ohms
Tolerance 1 to 5 +/- %
View Details
Linear Potentiometers - 04-1270-0030 - TE Connectivity
Specs
Resistance Range 3000 ohms
Operating Temperature -30 to 100 C (-22 to 212 F)
Standards and Certifications RoHS; EU ELV Compliant with Exemptions
View Details
Potentiometer Knobs - 2439554 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
F-12-6 Follower Arm Potentiometer - F-12-6 - Placid Industries, Inc.
Specs
Resistance Range 500 ohms
View Details