TRIMMER 50K OHM 0.25W GW SIDE Product overview: 3269X-1-503 from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3269X-1-503 can be used for catalog matching and distributor lookup.
Manufacturer: Bourns Inc.
Win Source Part Number: 906561-3269X-1-503
Series: Trimpot® 3269 - Sealed
Features: 50 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 12.0 Turn Side Adjustment
Package: Tube
Mounting: Surface Mount
Family Name: 3269X
Categories: Potentiometers
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Affected
HTSUS: 8533.40.8050
50 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 12 Turn Side Adjustment
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | |
|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers |
| Product Number | 80-3269X-1-503 | 906561-3269X-1-503 | 3269X-1-503-ND |
| Product Name | 0.25W Trimmer Potentiometer | Trimmer Potentiometers - 3269X-1-503 | Trimmer Potentiometers |
| Technology / Construction | Cermet | Cermet | Cermet |
| Resistance Range | 50000 ohms | ||
| Operating Temperature | -65 to 150 C (-85 to 302 F) |