Bourns, Inc. Trimmer Potentiometers 3269X-1-501

Description
500 Ohms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 12 Turn Side Adjustment
Request a Quote Datasheet
Description
500 Ohms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 12 Turn Side Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 3269X-1-501-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3269X-1-501-ND
Trimmer Potentiometers 3269X-1-501-ND
500 Ohms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 12 Turn Side Adjustment

500 Ohms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 12 Turn Side Adjustment

Buy Now Datasheet
Potentiometers, Variable Resistors - Trimmer Potentiometers - 1325939-3269X-1-501 - Win Source Electronics
Laguna Hills, CA, United States
Potentiometers, Variable Resistors - Trimmer Potentiometers
1325939-3269X-1-501
Potentiometers, Variable Resistors - Trimmer Potentiometers 1325939-3269X-1-501
Manufacturer: Bourns Inc. Win Source Part Number: 1325939-3269X-1-501 Category: Potentiometers, Variable Resistors>Trimmer Potentiometers Packaging: Tube Termination Style: Gull Wing Size / Dimension: Rectangular - 0.250" x 0.170" Face (6.35mm x 4.32mm) Standard Package: 100 Mounting: Surface Mount Tolerance: ±10% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.25W, 1/4W Number of Turns: 12 Adjustment Type: Side Adjustment Resistive Material: Cermet Resistance: 500 Ohms ECCN: EAR99 Fake Threat In the Open Market: 82 MSL Level: 2 (1 Year) REACH Status: REACH Affected HTSUS: 8533.40.8050 Base Product Number: 3269X RoHS Status: RoHS non-compliant

Manufacturer: Bourns Inc.
Win Source Part Number: 1325939-3269X-1-501
Category: Potentiometers, Variable Resistors>Trimmer Potentiometers
Packaging: Tube
Termination Style: Gull Wing
Size / Dimension: Rectangular - 0.250" x 0.170" Face (6.35mm x 4.32mm)
Standard Package: 100
Mounting: Surface Mount
Tolerance: ±10%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.25W, 1/4W
Number of Turns: 12
Adjustment Type: Side Adjustment
Resistive Material: Cermet
Resistance: 500 Ohms
ECCN: EAR99
Fake Threat In the Open Market: 82
MSL Level: 2 (1 Year)
REACH Status: REACH Affected
HTSUS: 8533.40.8050
Base Product Number: 3269X
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Trimmer-Smd 1/4In Sq Mt Cermet Bourns - 99F5176 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer-Smd 1/4In Sq Mt Cermet Bourns
99F5176
Trimmer-Smd 1/4In Sq Mt Cermet Bourns 99F5176
TRIMMER-SMD 1/4in SQ MT CERMET

TRIMMER-SMD 1/4in SQ MT CERMET

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number 3269X-1-501-ND 1325939-3269X-1-501 99F5176
Product Name Trimmer Potentiometers Potentiometers, Variable Resistors - Trimmer Potentiometers Trimmer-Smd 1/4In Sq Mt Cermet Bourns
Technology / Construction Cermet Cermet Cermet
Mounting / Packaging Surface Mount Technology (SMT / SMD); Gull Wing Leads Surface Mount Technology (SMT / SMD)
Potentiometer Type Standard Potentiometer; Trimmer Digital Potentiometer
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details