Bourns, Inc. 0.25W Trimmer Potentiometer 3269X-1-204LF

Description
TRIMMER 200K OHM 0.25W GW SIDE Product overview: 3269X-1-204LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3269X-1-204LF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRIMMER 200K OHM 0.25W GW SIDE Product overview: 3269X-1-204LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3269X-1-204LF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.25W Trimmer Potentiometer - 80-3269X-1-204LF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.25W Trimmer Potentiometer
80-3269X-1-204LF
0.25W Trimmer Potentiometer 80-3269X-1-204LF
TRIMMER 200K OHM 0.25W GW SIDE Product overview: 3269X-1-204LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3269X-1-204LF can be used for catalog matching and distributor lookup.

TRIMMER 200K OHM 0.25W GW SIDE Product overview: 3269X-1-204LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3269X-1-204LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer Potentiometers - 3269X-1-204LF-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3269X-1-204LF-ND
Trimmer Potentiometers 3269X-1-204LF-ND
200 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 12 Turn Side Adjustment

200 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 12 Turn Side Adjustment

Buy Now Datasheet
Trimmer-Smd 1/4In Sq Mt Cermet Rohs Compliant Bourns - 32K7779 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer-Smd 1/4In Sq Mt Cermet Rohs Compliant Bourns
32K7779
Trimmer-Smd 1/4In Sq Mt Cermet Rohs Compliant Bourns 32K7779
TRIMMER-SMD 1/4in SQ MT CERMET RoHS Compliant: Yes

TRIMMER-SMD 1/4in SQ MT CERMET RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number 80-3269X-1-204LF 3269X-1-204LF-ND 32K7779
Product Name 0.25W Trimmer Potentiometer Trimmer Potentiometers Trimmer-Smd 1/4In Sq Mt Cermet Rohs Compliant Bourns
Technology / Construction Cermet Cermet Cermet
Resistance Range 200000 ohms
Operating Temperature -65 to 150 C (-85 to 302 F)
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers