Bourns, Inc. Trimmer Potentiometers 3269X-1-200LF

Description
20 Ohms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 12 Turn Side Adjustment
Request a Quote Datasheet
Description
20 Ohms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 12 Turn Side Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 118-3269X-1-200LF-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
118-3269X-1-200LF-ND
Trimmer Potentiometers 118-3269X-1-200LF-ND
20 Ohms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 12 Turn Side Adjustment

20 Ohms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 12 Turn Side Adjustment

Buy Now Datasheet
20 OHM 0.25W Trimmer Potentiometer - 80-3269X-1-200LF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
20 OHM 0.25W Trimmer Potentiometer
80-3269X-1-200LF
20 OHM 0.25W Trimmer Potentiometer 80-3269X-1-200LF
TRIMMER 20 OHM 0.25W GW SIDE ADJ Product overview: 3269X-1-200LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20 OHM, 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 20 OHM, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3269X-1-200LF can be used for catalog matching and distributor lookup.

TRIMMER 20 OHM 0.25W GW SIDE ADJ Product overview: 3269X-1-200LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20 OHM, 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 20 OHM, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3269X-1-200LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer, Pot, 20R, 12Turn, Smd; Trimpot Type Bourns - 32K7771 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Pot, 20R, 12Turn, Smd; Trimpot Type Bourns
32K7771
Trimmer, Pot, 20R, 12Turn, Smd; Trimpot Type Bourns 32K7771
TRIMMER, POT, 20R, 12TURN, SMD; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:20ohm; Potentiometer Mounting:Surface Mount; No. of Turns:12Turns; Product Range:3269 Series RoHS Compliant: Yes

TRIMMER, POT, 20R, 12TURN, SMD; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:20ohm; Potentiometer Mounting:Surface Mount; No. of Turns:12Turns; Product Range:3269 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number 118-3269X-1-200LF-ND 80-3269X-1-200LF 32K7771
Product Name Trimmer Potentiometers 20 OHM 0.25W Trimmer Potentiometer Trimmer, Pot, 20R, 12Turn, Smd; Trimpot Type Bourns
Technology / Construction Cermet Cermet
Mounting / Packaging Surface Mount Technology (SMT / SMD); Gull Wing Leads Surface Mount Technology (SMT / SMD)
Potentiometer Type Standard Potentiometer; Trimmer
Resistance Range 20 ohms 20 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers