Bourns, Inc. Trimmer Potentiometers 3269X-1-104

Description
100 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 12 Turn Side Adjustment
Request a Quote Datasheet
Description
100 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 12 Turn Side Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 3269X-1-104-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3269X-1-104-ND
Trimmer Potentiometers 3269X-1-104-ND
100 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 12 Turn Side Adjustment

100 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 12 Turn Side Adjustment

Buy Now Datasheet
Trimmer Potentiometer 100Kohm 12Turn Smd; Trimpot Type Bourns - 04B2727 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer 100Kohm 12Turn Smd; Trimpot Type Bourns
04B2727
Trimmer Potentiometer 100Kohm 12Turn Smd; Trimpot Type Bourns 04B2727
TRIMMER POTENTIOMETER 100KOHM 12TURN SMD; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:100kohm; Potentiometer Mounting:Surface Mount; No. of Turns:12Turns; Product Range:3269 Series RoHS Compliant: No

TRIMMER POTENTIOMETER 100KOHM 12TURN SMD; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:100kohm; Potentiometer Mounting:Surface Mount; No. of Turns:12Turns; Product Range:3269 Series RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Resistors
Product Number 3269X-1-104-ND 04B2727
Product Name Trimmer Potentiometers Trimmer Potentiometer 100Kohm 12Turn Smd; Trimpot Type Bourns
Technology / Construction Cermet Cermet
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614975-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 37400 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R5R6JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers