Bourns, Inc. Resistor 3269W-1-914G

Description
POTENTIOMETER TRIMMING 910KOHM 1/4IN SMD. FREE 2 YEAR RADWELL WARRANTY
Description
POTENTIOMETER TRIMMING 910KOHM 1/4IN SMD. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Resistor - 54492074 - Radwell International
Willingboro, NJ, United States
Resistor
54492074
Resistor 54492074
POTENTIOMETER TRIMMING 910KOHM 1/4IN SMD. FREE 2 YEAR RADWELL WARRANTY

POTENTIOMETER TRIMMING 910KOHM 1/4IN SMD. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Resistors
Product Number 54492074
Product Name Resistor
Resistance Range 910000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMP-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers