Bourns, Inc. Trimmer Potentiometers - 3269W-1-504G 3269W-1-504G

Description
Manufacturer: Bourns Inc. Win Source Part Number: 855655-3269W-1-504G Series: Trimpot® 3269 - Sealed Features: 500 kOhms Trimmer Potentiometer 12.0 Turn Package: Reel - TR Family Name: 3269W Categories: Potentiometers ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Affected HTSUS: 8533.40.8050
Request a Quote Datasheet
Description
Manufacturer: Bourns Inc. Win Source Part Number: 855655-3269W-1-504G Series: Trimpot® 3269 - Sealed Features: 500 kOhms Trimmer Potentiometer 12.0 Turn Package: Reel - TR Family Name: 3269W Categories: Potentiometers ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Affected HTSUS: 8533.40.8050
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Trimmer Potentiometers - 3269W-1-504G
855655-3269W-1-504G
Trimmer Potentiometers - 3269W-1-504G 855655-3269W-1-504G
Manufacturer: Bourns Inc. Win Source Part Number: 855655-3269W-1-504G Series: Trimpot® 3269 - Sealed Features: 500 kOhms Trimmer Potentiometer 12.0 Turn Package: Reel - TR Family Name: 3269W Categories: Potentiometers ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Affected HTSUS: 8533.40.8050

Manufacturer: Bourns Inc.
Win Source Part Number: 855655-3269W-1-504G
Series: Trimpot® 3269 - Sealed
Features: 500 kOhms Trimmer Potentiometer 12.0 Turn
Package: Reel - TR
Family Name: 3269W
Categories: Potentiometers
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Affected
HTSUS: 8533.40.8050

Buy Now Datasheet
Trimmer Potentiometers - 3269W-1-504G-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3269W-1-504G-ND
Trimmer Potentiometers 3269W-1-504G-ND
500 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 12 Turn Top Adjustment

500 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 12 Turn Top Adjustment

Buy Now Datasheet
0.25W Trimmer Potentiometer - 80-3269W-1-504G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.25W Trimmer Potentiometer
80-3269W-1-504G
0.25W Trimmer Potentiometer 80-3269W-1-504G
TRIMMER 500K OHM 0.25W GW TOP Product overview: 3269W-1-504G from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3269W-1-504G can be used for catalog matching and distributor lookup.

TRIMMER 500K OHM 0.25W GW TOP Product overview: 3269W-1-504G from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3269W-1-504G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res,cermet,500Kohms,300Wvdc,10+/-% Tol,-100,100Ppm-Tc,2517-Case Bourns - 10C0799 - Newark, An Avnet Company
Chicago, IL, United States
Res,cermet,500Kohms,300Wvdc,10+/-% Tol,-100,100Ppm-Tc,2517-Case Bourns
10C0799
Res,cermet,500Kohms,300Wvdc,10+/-% Tol,-100,100Ppm-Tc,2517-Case Bourns 10C0799
RES,Cermet,500KOhms, 300WVDC,10+/-% Tol,-100,100ppm-TC,2 517-Case

RES,Cermet,500KOhms,300WVDC,10+/-% Tol,-100,100ppm-TC,2517-Case

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number 855655-3269W-1-504G 3269W-1-504G-ND 80-3269W-1-504G 10C0799
Product Name Trimmer Potentiometers - 3269W-1-504G Trimmer Potentiometers 0.25W Trimmer Potentiometer Res,cermet,500Kohms,300Wvdc,10+/-% Tol,-100,100Ppm-Tc,2517-Case Bourns
Potentiometer Type Digital Potentiometer Standard Potentiometer; Trimmer
Technology / Construction Cermet Cermet
Mounting / Packaging Surface Mount Technology (SMT / SMD); Gull Wing Leads
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details