Bourns, Inc. Trimmer Potentiometers 3269W-1-501LF

Description
SMD 12 turns trimmer 500R 10% top adjust
Request a Quote Datasheet
Description
SMD 12 turns trimmer 500R 10% top adjust
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 7432331 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
7432331
Trimmer Potentiometers 7432331
SMD 12 turns trimmer 500R 10% top adjust

SMD 12 turns trimmer 500R 10% top adjust

Supplier's Site
Trimmer Potentiometers - 7432331P - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
7432331P
Trimmer Potentiometers 7432331P
SMD 12 turns trimmer 500R 10% top adjust

SMD 12 turns trimmer 500R 10% top adjust

Supplier's Site
Trimmer Potentiometers - 1675227 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1675227
Trimmer Potentiometers 1675227
SMD 12 turns trimmer 500R 10% top adjust

SMD 12 turns trimmer 500R 10% top adjust

Supplier's Site
Trimmer Potentiometers - 3269W-1-501LF-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3269W-1-501LF-ND
Trimmer Potentiometers 3269W-1-501LF-ND
500 Ohms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 12 Turn Top Adjustment

500 Ohms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 12 Turn Top Adjustment

Buy Now Datasheet
500 OHM 0.25W Trimmer Potentiometer - 80-3269W-1-501LF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
500 OHM 0.25W Trimmer Potentiometer
80-3269W-1-501LF
500 OHM 0.25W Trimmer Potentiometer 80-3269W-1-501LF
TRIMMER 500 OHM 0.25W GW TOP ADJ Product overview: 3269W-1-501LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500 OHM, 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 500 OHM, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3269W-1-501LF can be used for catalog matching and distributor lookup.

TRIMMER 500 OHM 0.25W GW TOP ADJ Product overview: 3269W-1-501LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500 OHM, 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 500 OHM, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3269W-1-501LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer, 12 Turn, 500R, 0.25W; Track Resistance Bourns - 99Y9865 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, 12 Turn, 500R, 0.25W; Track Resistance Bourns
99Y9865
Trimmer, 12 Turn, 500R, 0.25W; Track Resistance Bourns 99Y9865
TRIMMER, 12 TURN, 500R, 0.25W; Track Resistance:500ohm; No. of Turns:12Turns; Potentiometer Mounting:Surface Mount Device; Product Range:Trimpot 3269 Series; Power Rating:250mW; Resistance Tolerance:± 10%; Temperature Coefficient:± RoHS Compliant: Yes

TRIMMER, 12 TURN, 500R, 0.25W; Track Resistance:500ohm; No. of Turns:12Turns; Potentiometer Mounting:Surface Mount Device; Product Range:Trimpot 3269 Series; Power Rating:250mW; Resistance Tolerance:± 10%; Temperature Coefficient:± RoHS Compliant: Yes

Supplier's Site
Trimmer;Cermet;Rest 500 Ohms;SMD;12 Turns;Pwr-Rtg 0.25W - 70153904 - Allied Electronics, Inc.
Fort Worth, TX, USA
Trimmer;Cermet;Rest 500 Ohms;SMD;12 Turns;Pwr-Rtg 0.25W
70153904
Trimmer;Cermet;Rest 500 Ohms;SMD;12 Turns;Pwr-Rtg 0.25W 70153904
The 3269 series is a 1⁄4" square surface mount trimming potentiometer that uses a stable, infinite resolution cermet element in a plastic case that is compatible with surface mount manufacturing processes. Uses adjustment tool H-90.

The 3269 series is a 1⁄4" square surface mount trimming potentiometer that uses a stable, infinite resolution cermet element in a plastic case that is compatible with surface mount manufacturing processes. Uses adjustment tool H-90.

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Potentiometers, Rheostats, and Trimmers
Product Number 7432331 7432331P 3269W-1-501LF-ND 80-3269W-1-501LF 99Y9865 70153904
Product Name Trimmer Potentiometers Trimmer Potentiometers Trimmer Potentiometers 500 OHM 0.25W Trimmer Potentiometer Trimmer, 12 Turn, 500R, 0.25W; Track Resistance Bourns Trimmer;Cermet;Rest 500 Ohms;SMD;12 Turns;Pwr-Rtg 0.25W
Mounting / Packaging Surface Mount Technology (SMT / SMD); Gull wing Surface Mount Technology (SMT / SMD); Gull Wing Leads Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Configuration Multiturn Multiturn Single Resistor Multiturn
Standards and Certifications RoHS RoHS RoHS RoHS
Resistance Range 500 ohms 500 ohms 500 ohms 500 ohms
Technology / Construction Cermet Cermet Cermet
Unlock Full Specs
to access all available technical data