Bourns, Inc. Potentiometers, Variable Resistors - Trimmer Potentiometers 3269W-1-500G

Description
Manufacturer: Bourns Inc. Win Source Part Number: 1325941-3269W-1-500G Category: Potentiometers, Variable Resistors>Trimmer Potentiometers Packaging: Reel - TR Termination Style: Gull Wing Size / Dimension: Rectangular - 0.250" x 0.170" Face (6.35mm x 4.32mm) Standard Package: 500 Mounting: Surface Mount Tolerance: ±10% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.25W, 1/4W Number of Turns: 12 Adjustment Type: Top Adjustment Resistive Material: Cermet Resistance: 50 Ohms ECCN: EAR99 Fake Threat In the Open Market: 69 MSL Level: 2 (1 Year) REACH Status: REACH Affected HTSUS: 8533.40.8050 Base Product Number: 3269W RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Manufacturer: Bourns Inc. Win Source Part Number: 1325941-3269W-1-500G Category: Potentiometers, Variable Resistors>Trimmer Potentiometers Packaging: Reel - TR Termination Style: Gull Wing Size / Dimension: Rectangular - 0.250" x 0.170" Face (6.35mm x 4.32mm) Standard Package: 500 Mounting: Surface Mount Tolerance: ±10% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.25W, 1/4W Number of Turns: 12 Adjustment Type: Top Adjustment Resistive Material: Cermet Resistance: 50 Ohms ECCN: EAR99 Fake Threat In the Open Market: 69 MSL Level: 2 (1 Year) REACH Status: REACH Affected HTSUS: 8533.40.8050 Base Product Number: 3269W RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Potentiometers, Variable Resistors - Trimmer Potentiometers - 1325941-3269W-1-500G - Win Source Electronics
Laguna Hills, CA, United States
Potentiometers, Variable Resistors - Trimmer Potentiometers
1325941-3269W-1-500G
Potentiometers, Variable Resistors - Trimmer Potentiometers 1325941-3269W-1-500G
Manufacturer: Bourns Inc. Win Source Part Number: 1325941-3269W-1-500G Category: Potentiometers, Variable Resistors>Trimmer Potentiometers Packaging: Reel - TR Termination Style: Gull Wing Size / Dimension: Rectangular - 0.250" x 0.170" Face (6.35mm x 4.32mm) Standard Package: 500 Mounting: Surface Mount Tolerance: ±10% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.25W, 1/4W Number of Turns: 12 Adjustment Type: Top Adjustment Resistive Material: Cermet Resistance: 50 Ohms ECCN: EAR99 Fake Threat In the Open Market: 69 MSL Level: 2 (1 Year) REACH Status: REACH Affected HTSUS: 8533.40.8050 Base Product Number: 3269W RoHS Status: RoHS non-compliant

Manufacturer: Bourns Inc.
Win Source Part Number: 1325941-3269W-1-500G
Category: Potentiometers, Variable Resistors>Trimmer Potentiometers
Packaging: Reel - TR
Termination Style: Gull Wing
Size / Dimension: Rectangular - 0.250" x 0.170" Face (6.35mm x 4.32mm)
Standard Package: 500
Mounting: Surface Mount
Tolerance: ±10%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.25W, 1/4W
Number of Turns: 12
Adjustment Type: Top Adjustment
Resistive Material: Cermet
Resistance: 50 Ohms
ECCN: EAR99
Fake Threat In the Open Market: 69
MSL Level: 2 (1 Year)
REACH Status: REACH Affected
HTSUS: 8533.40.8050
Base Product Number: 3269W
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Trimmer Potentiometers - 3269W-1-500G-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3269W-1-500G-ND
Trimmer Potentiometers 3269W-1-500G-ND
50 Ohms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 12 Turn Top Adjustment

50 Ohms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 12 Turn Top Adjustment

Buy Now Datasheet
Res,cermet,50Ohms,300Wvdc,10+/-% Tol,-100,100Ppm-Tc,2517-Case Bourns - 04B2717 - Newark, An Avnet Company
Chicago, IL, United States
Res,cermet,50Ohms,300Wvdc,10+/-% Tol,-100,100Ppm-Tc,2517-Case Bourns
04B2717
Res,cermet,50Ohms,300Wvdc,10+/-% Tol,-100,100Ppm-Tc,2517-Case Bourns 04B2717
RES,Cermet,50Ohms,30 0WVDC,10+/-% Tol,-100,100ppm-TC,2 517-Case

RES,Cermet,50Ohms,300WVDC,10+/-% Tol,-100,100ppm-TC,2517-Case

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number 1325941-3269W-1-500G 3269W-1-500G-ND 04B2717
Product Name Potentiometers, Variable Resistors - Trimmer Potentiometers Trimmer Potentiometers Res,cermet,50Ohms,300Wvdc,10+/-% Tol,-100,100Ppm-Tc,2517-Case Bourns
Technology / Construction Cermet Cermet Cermet
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); Gull Wing Leads
Potentiometer Type Digital Potentiometer Standard Potentiometer; Trimmer
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details