Bourns, Inc. Trimmer Potentiometers 3269W-1-254

Description
250 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 12 Turn Top Adjustment
Request a Quote Datasheet
Description
250 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 12 Turn Top Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 3269W-1-254-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3269W-1-254-ND
Trimmer Potentiometers 3269W-1-254-ND
250 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 12 Turn Top Adjustment

250 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 12 Turn Top Adjustment

Buy Now Datasheet
Res,cermet,250Kohms,300Wvdc,10+/-% Tol,-100,100Ppm-Tc,2517-Case Bourns - 04B2715 - Newark, An Avnet Company
Chicago, IL, United States
Res,cermet,250Kohms,300Wvdc,10+/-% Tol,-100,100Ppm-Tc,2517-Case Bourns
04B2715
Res,cermet,250Kohms,300Wvdc,10+/-% Tol,-100,100Ppm-Tc,2517-Case Bourns 04B2715
RES,Cermet,250KOhms, 300WVDC,10+/-% Tol,-100,100ppm-TC,2 517-Case

RES,Cermet,250KOhms,300WVDC,10+/-% Tol,-100,100ppm-TC,2517-Case

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Resistors
Product Number 3269W-1-254-ND 04B2715
Product Name Trimmer Potentiometers Res,cermet,250Kohms,300Wvdc,10+/-% Tol,-100,100Ppm-Tc,2517-Case Bourns
Technology / Construction Cermet Cermet
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details