Bourns, Inc. Trimmer Potentiometers 3269W-1-204G

Description
200 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 12 Turn Top Adjustment
Request a Quote Datasheet
Description
200 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 12 Turn Top Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 3269W-1-204G-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3269W-1-204G-ND
Trimmer Potentiometers 3269W-1-204G-ND
200 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 12 Turn Top Adjustment

200 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 12 Turn Top Adjustment

Buy Now Datasheet
Res,cermet,200Kohms,300Wvdc,10+/-% Tol,-100,100Ppm-Tc,2517-Case Bourns - 04B2713 - Newark, An Avnet Company
Chicago, IL, United States
Res,cermet,200Kohms,300Wvdc,10+/-% Tol,-100,100Ppm-Tc,2517-Case Bourns
04B2713
Res,cermet,200Kohms,300Wvdc,10+/-% Tol,-100,100Ppm-Tc,2517-Case Bourns 04B2713
RES,Cermet,200KOhms, 300WVDC,10+/-% Tol,-100,100ppm-TC,2 517-Case

RES,Cermet,200KOhms,300WVDC,10+/-% Tol,-100,100ppm-TC,2517-Case

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Resistors
Product Number 3269W-1-204G-ND 04B2713
Product Name Trimmer Potentiometers Res,cermet,200Kohms,300Wvdc,10+/-% Tol,-100,100Ppm-Tc,2517-Case Bourns
Technology / Construction Cermet Cermet
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375550-PBV-R033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0330 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers