Bourns, Inc. Trimmer Potentiometers 3269W-1-203LF

Description
20 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 12 Turn Top Adjustment
Request a Quote Datasheet
Description
20 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 12 Turn Top Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 3269W-1-203LF-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3269W-1-203LF-ND
Trimmer Potentiometers 3269W-1-203LF-ND
20 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 12 Turn Top Adjustment

20 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 12 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 6912574 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
6912574
Trimmer Potentiometers 6912574
1/4" Sq SMD Trimming Pot, MT Cermet,20K

1/4" Sq SMD Trimming Pot, MT Cermet,20K

Supplier's Site
Trimmer Potentiometers - 6912574P - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
6912574P
Trimmer Potentiometers 6912574P
1/4" Sq SMD Trimming Pot, MT Cermet,20K

1/4" Sq SMD Trimming Pot, MT Cermet,20K

Supplier's Site
Trimmer Potentiometers - 1622570 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1622570
Trimmer Potentiometers 1622570
1/4" Sq SMD Trimming Pot, MT Cermet,20K

1/4" Sq SMD Trimming Pot, MT Cermet,20K

Supplier's Site
0.25W Trimmer Potentiometer - 80-3269W-1-203LF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.25W Trimmer Potentiometer
80-3269W-1-203LF
0.25W Trimmer Potentiometer 80-3269W-1-203LF
TRIMMER 20K OHM 0.25W GW TOP ADJ Product overview: 3269W-1-203LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3269W-1-203LF can be used for catalog matching and distributor lookup.

TRIMMER 20K OHM 0.25W GW TOP ADJ Product overview: 3269W-1-203LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3269W-1-203LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer;Cermet;Rest 20 Kilohms;SMD;12 Turns;Pwr-Rtg 0.25W - 70153903 - Allied Electronics, Inc.
Fort Worth, TX, USA
Trimmer;Cermet;Rest 20 Kilohms;SMD;12 Turns;Pwr-Rtg 0.25W
70153903
Trimmer;Cermet;Rest 20 Kilohms;SMD;12 Turns;Pwr-Rtg 0.25W 70153903
The 3269 series is a 1⁄4" square surface mount trimming potentiometer that uses a stable, infinite resolution cermet element in a plastic case that is compatible with surface mount manufacturing processes. Uses adjustment tool H-90.

The 3269 series is a 1⁄4" square surface mount trimming potentiometer that uses a stable, infinite resolution cermet element in a plastic case that is compatible with surface mount manufacturing processes. Uses adjustment tool H-90.

Supplier's Site
Trimmer Potentiometer 20Kohm 12Turn Smd; Trimpot Type Bourns - 32K7739 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer 20Kohm 12Turn Smd; Trimpot Type Bourns
32K7739
Trimmer Potentiometer 20Kohm 12Turn Smd; Trimpot Type Bourns 32K7739
TRIMMER POTENTIOMETER 20KOHM 12TURN SMD; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:20kohm; Potentiometer Mounting:Surface Mount; No. of Turns:12Turns; Product Range:3269 Series RoHS Compliant: Yes

TRIMMER POTENTIOMETER 20KOHM 12TURN SMD; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:20kohm; Potentiometer Mounting:Surface Mount; No. of Turns:12Turns; Product Range:3269 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Trimmer, Pot, 20K, 10%, 12Turn, Smd; Track Resistance Bourns - 39K2030 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Pot, 20K, 10%, 12Turn, Smd; Track Resistance Bourns
39K2030
Trimmer, Pot, 20K, 10%, 12Turn, Smd; Track Resistance Bourns 39K2030
TRIMMER, POT, 20K, 10%, 12TURN, SMD; Track Resistance:20kohm; No. of Turns:12Turns; Potentiometer Mounting:Surface Mount Device; Product Range:Trimpot 3269 Series; Power Rating:250mW; Resistance Tolerance:± 10%; Temperature RoHS Compliant: Yes

TRIMMER, POT, 20K, 10%, 12TURN, SMD; Track Resistance:20kohm; No. of Turns:12Turns; Potentiometer Mounting:Surface Mount Device; Product Range:Trimpot 3269 Series; Power Rating:250mW; Resistance Tolerance:± 10%; Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number 3269W-1-203LF-ND 6912574 6912574P 80-3269W-1-203LF 70153903 32K7739 39K2030
Product Name Trimmer Potentiometers Trimmer Potentiometers Trimmer Potentiometers 0.25W Trimmer Potentiometer Trimmer;Cermet;Rest 20 Kilohms;SMD;12 Turns;Pwr-Rtg 0.25W Trimmer Potentiometer 20Kohm 12Turn Smd; Trimpot Type Bourns Trimmer, Pot, 20K, 10%, 12Turn, Smd; Track Resistance Bourns
Technology / Construction Cermet Cermet Cermet Cermet
Mounting / Packaging Surface Mount Technology (SMT / SMD); Gull Wing Leads Surface Mount Technology (SMT / SMD); Gull wing Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Potentiometer Type Standard Potentiometer; Trimmer Trimmer
Tolerance 10 +/- % 10 +/- % 10 +/- %
Configuration Multiturn Multiturn Multiturn Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data