Bourns, Inc. 0.25W Trimmer Potentiometer 3269W-1-203GLF

Description
TRIMMER 20K OHM 0.25W GW TOP ADJ Product overview: 3269W-1-203GLF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3269W-1-203GLF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRIMMER 20K OHM 0.25W GW TOP ADJ Product overview: 3269W-1-203GLF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3269W-1-203GLF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.25W Trimmer Potentiometer - 80-3269W-1-203GLF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.25W Trimmer Potentiometer
80-3269W-1-203GLF
0.25W Trimmer Potentiometer 80-3269W-1-203GLF
TRIMMER 20K OHM 0.25W GW TOP ADJ Product overview: 3269W-1-203GLF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3269W-1-203GLF can be used for catalog matching and distributor lookup.

TRIMMER 20K OHM 0.25W GW TOP ADJ Product overview: 3269W-1-203GLF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3269W-1-203GLF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer Potentiometers - 3269W-1-203GLFDKR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3269W-1-203GLFDKR-ND
Trimmer Potentiometers 3269W-1-203GLFDKR-ND
20 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 12 Turn Top Adjustment

20 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 12 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 3269W-1-203GLFTR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3269W-1-203GLFTR-ND
Trimmer Potentiometers 3269W-1-203GLFTR-ND
20 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 12 Turn Top Adjustment

20 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 12 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 3269W-1-203GLFCT-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3269W-1-203GLFCT-ND
Trimmer Potentiometers 3269W-1-203GLFCT-ND
20 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 12 Turn Top Adjustment

20 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 12 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometer 20Kohm,12Turn Smd; Trimpot Type Bourns - 24K1043 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer 20Kohm,12Turn Smd; Trimpot Type Bourns
24K1043
Trimmer Potentiometer 20Kohm,12Turn Smd; Trimpot Type Bourns 24K1043
TRIMMER POTENTIOMETER 20KOHM,12TURN SMD; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:20kohm; Potentiometer Mounting:Surface Mount; No. of Turns:12Turns; Product Range:3269 Series RoHS Compliant: Yes

TRIMMER POTENTIOMETER 20KOHM,12TURN SMD; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:20kohm; Potentiometer Mounting:Surface Mount; No. of Turns:12Turns; Product Range:3269 Series RoHS Compliant: Yes

Supplier's Site
Res, Trimmer, Top Adj, 20K, 12Turns, Smd; Trimpot Type Bourns - 47AK6097 - Newark, An Avnet Company
Chicago, IL, United States
Res, Trimmer, Top Adj, 20K, 12Turns, Smd; Trimpot Type Bourns
47AK6097
Res, Trimmer, Top Adj, 20K, 12Turns, Smd; Trimpot Type Bourns 47AK6097
RES, TRIMMER, TOP ADJ, 20K, 12TURNS, SMD; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:20kohm; Potentiometer Mounting:Surface Mount; No. of Turns:12Turns; Product Range:3269 Series RoHS Compliant: Yes

RES, TRIMMER, TOP ADJ, 20K, 12TURNS, SMD; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:20kohm; Potentiometer Mounting:Surface Mount; No. of Turns:12Turns; Product Range:3269 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number 80-3269W-1-203GLF 3269W-1-203GLFDKR-ND 24K1043
Product Name 0.25W Trimmer Potentiometer Trimmer Potentiometers Trimmer Potentiometer 20Kohm,12Turn Smd; Trimpot Type Bourns
Technology / Construction Cermet Cermet Cermet
Resistance Range 20000 ohms
Operating Temperature -65 to 150 C (-85 to 302 F)
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

0.0002 OHM 15W Resistor - 52-BVE-M-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 2.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details