TRIMMER 2K OHM 0.25W GW TOP ADJ Product overview: 3269W-1-202LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3269W-1-202LF can be used for catalog matching and distributor lookup.
2 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 12 Turn Top Adjustment
1/4" Sq SMD Trimming Pot, MT Cermet,2K
1/4" Sq SMD Trimming Pot, MT Cermet,2K
1/4" Sq SMD Trimming Pot, MT Cermet,2K
TRIMMER, SMD, 12 TURN 2K; Track Resistance:2kohm; No. of Turns:12Turns; Potentiometer Mounting:Surface Mount Device; Product Range:Trimpot 3269 Series; Power Rating:250mW; Resistance Tolerance:± 10%; Temperature Coefficient:± RoHS Compliant: Yes
TRIMMER 2K OHM 0.25W GW TOP ADJ
| ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Potentiometers, Rheostats, and Trimmers |
| Product Number | 80-3269W-1-202LF | 3269W-1-202LF-ND | 6912577 | 6912577P | 39K2029 | 3269W-1-202LF |
| Product Name | 0.25W Trimmer Potentiometer | Trimmer Potentiometers | Trimmer Potentiometers | Trimmer Potentiometers | Trimmer, Smd, 12 Turn 2K; Track Resistance Bourns | Trimmer Potentiometers |
| Technology / Construction | Cermet | Cermet | Cermet | |||
| Resistance Range | 2000 ohms | 2000 ohms | 2000 ohms | |||
| Operating Temperature | -65 to 150 C (-85 to 302 F) | |||||
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS | ||
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); Gull Wing Leads | Surface Mount Technology (SMT / SMD); Gull wing | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD); Gull Wing Leads; Surface Mount |