Bourns, Inc. Trimmer Potentiometers 3269W-1-200LF

Description
20 Ohms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 12 Turn Top Adjustment
Request a Quote Datasheet
Description
20 Ohms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 12 Turn Top Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 3269W-1-200LF-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3269W-1-200LF-ND
Trimmer Potentiometers 3269W-1-200LF-ND
20 Ohms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 12 Turn Top Adjustment

20 Ohms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 12 Turn Top Adjustment

Buy Now Datasheet
20 OHM 0.25W Trimmer Potentiometer - 80-3269W-1-200LF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
20 OHM 0.25W Trimmer Potentiometer
80-3269W-1-200LF
20 OHM 0.25W Trimmer Potentiometer 80-3269W-1-200LF
TRIMMER 20 OHM 0.25W GW TOP ADJ Product overview: 3269W-1-200LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20 OHM, 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 20 OHM, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3269W-1-200LF can be used for catalog matching and distributor lookup.

TRIMMER 20 OHM 0.25W GW TOP ADJ Product overview: 3269W-1-200LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20 OHM, 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 20 OHM, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3269W-1-200LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer-Smd 1/4In Sq Mt Cermet Rohs Compliant Bourns - 32K7734 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer-Smd 1/4In Sq Mt Cermet Rohs Compliant Bourns
32K7734
Trimmer-Smd 1/4In Sq Mt Cermet Rohs Compliant Bourns 32K7734
TRIMMER-SMD 1/4in SQ MT CERMET RoHS Compliant: Yes

TRIMMER-SMD 1/4in SQ MT CERMET RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number 3269W-1-200LF-ND 80-3269W-1-200LF 32K7734
Product Name Trimmer Potentiometers 20 OHM 0.25W Trimmer Potentiometer Trimmer-Smd 1/4In Sq Mt Cermet Rohs Compliant Bourns
Technology / Construction Cermet Cermet Cermet
Mounting / Packaging Surface Mount Technology (SMT / SMD); Gull Wing Leads
Potentiometer Type Standard Potentiometer; Trimmer
Resistance Range 20 ohms 20 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 4756820 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
0.003 OHM 10W Resistor - 53-PBV-R003-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0030 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details