Bourns, Inc. Trimmer Potentiometers 3269W-1-154

Description
150 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 12 Turn Top Adjustment
Request a Quote Datasheet
Description
150 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 12 Turn Top Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 3269W-1-154-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3269W-1-154-ND
Trimmer Potentiometers 3269W-1-154-ND
150 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 12 Turn Top Adjustment

150 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 12 Turn Top Adjustment

Buy Now Datasheet
Trimmer-Smd 1/4In Sq Mt Cermet Bourns - 10C0795 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer-Smd 1/4In Sq Mt Cermet Bourns
10C0795
Trimmer-Smd 1/4In Sq Mt Cermet Bourns 10C0795
TRIMMER-SMD 1/4in SQ MT CERMET

TRIMMER-SMD 1/4in SQ MT CERMET

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Resistors
Product Number 3269W-1-154-ND 10C0795
Product Name Trimmer Potentiometers Trimmer-Smd 1/4In Sq Mt Cermet Bourns
Technology / Construction Cermet Cermet
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details