Bourns, Inc. Trimmer Potentiometers 3269W-1-105LF

Description
1 MOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 12 Turn Top Adjustment
Request a Quote Datasheet
Description
1 MOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 12 Turn Top Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 3269W-1-105LF-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3269W-1-105LF-ND
Trimmer Potentiometers 3269W-1-105LF-ND
1 MOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 12 Turn Top Adjustment

1 MOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 12 Turn Top Adjustment

Buy Now Datasheet
0.25W Trimmer Potentiometer - 80-3269W-1-105LF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.25W Trimmer Potentiometer
80-3269W-1-105LF
0.25W Trimmer Potentiometer 80-3269W-1-105LF
TRIMMER 1M OHM 0.25W GW TOP ADJ Product overview: 3269W-1-105LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3269W-1-105LF can be used for catalog matching and distributor lookup.

TRIMMER 1M OHM 0.25W GW TOP ADJ Product overview: 3269W-1-105LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3269W-1-105LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer Potentiometer 1Mohm 12Turn Smd; Trimpot Type Bourns - 32K7732 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer 1Mohm 12Turn Smd; Trimpot Type Bourns
32K7732
Trimmer Potentiometer 1Mohm 12Turn Smd; Trimpot Type Bourns 32K7732
TRIMMER POTENTIOMETER 1MOHM 12TURN SMD; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:1Mohm; Potentiometer Mounting:Surface Mount; No. of Turns:12Turns; Product Range:3269 Series RoHS Compliant: Yes

TRIMMER POTENTIOMETER 1MOHM 12TURN SMD; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:1Mohm; Potentiometer Mounting:Surface Mount; No. of Turns:12Turns; Product Range:3269 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number 3269W-1-105LF-ND 80-3269W-1-105LF 32K7732
Product Name Trimmer Potentiometers 0.25W Trimmer Potentiometer Trimmer Potentiometer 1Mohm 12Turn Smd; Trimpot Type Bourns
Technology / Construction Cermet Cermet Cermet
Mounting / Packaging Surface Mount Technology (SMT / SMD); Gull Wing Leads Surface Mount Technology (SMT / SMD)
Potentiometer Type Standard Potentiometer; Trimmer
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data