Bourns, Inc. Trimmer Potentiometers 3269W-1-103

Description
10 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 12 Turn Top Adjustment
Request a Quote Datasheet
Description
10 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 12 Turn Top Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 3269W-1-103-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3269W-1-103-ND
Trimmer Potentiometers 3269W-1-103-ND
10 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 12 Turn Top Adjustment

10 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 12 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometer 10Kohm 12Turn Smd; Trimpot Type Bourns - 04F6884 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer 10Kohm 12Turn Smd; Trimpot Type Bourns
04F6884
Trimmer Potentiometer 10Kohm 12Turn Smd; Trimpot Type Bourns 04F6884
TRIMMER POTENTIOMETER 10KOHM 12TURN SMD; Trimpot Type:-; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:10kohm; Potentiometer Mounting:Surface Mount; No. of Turns:12Turns; Product Range:3269W Series RoHS Compliant: No

TRIMMER POTENTIOMETER 10KOHM 12TURN SMD; Trimpot Type:-; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:10kohm; Potentiometer Mounting:Surface Mount; No. of Turns:12Turns; Product Range:3269W Series RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Resistors
Product Number 3269W-1-103-ND 04F6884
Product Name Trimmer Potentiometers Trimmer Potentiometer 10Kohm 12Turn Smd; Trimpot Type Bourns
Technology / Construction Cermet Cermet
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614884-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 5.6 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details