Bourns, Inc. 100 OHM 0.25W Trimmer Potentiometer 3269W-1-101LF

Description
TRIMMER 100 OHM 0.25W GW TOP ADJ Product overview: 3269W-1-101LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 OHM, 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 100 OHM, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3269W-1-101LF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRIMMER 100 OHM 0.25W GW TOP ADJ Product overview: 3269W-1-101LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 OHM, 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 100 OHM, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3269W-1-101LF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
100 OHM 0.25W Trimmer Potentiometer - 80-3269W-1-101LF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100 OHM 0.25W Trimmer Potentiometer
80-3269W-1-101LF
100 OHM 0.25W Trimmer Potentiometer 80-3269W-1-101LF
TRIMMER 100 OHM 0.25W GW TOP ADJ Product overview: 3269W-1-101LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 OHM, 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 100 OHM, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3269W-1-101LF can be used for catalog matching and distributor lookup.

TRIMMER 100 OHM 0.25W GW TOP ADJ Product overview: 3269W-1-101LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 OHM, 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 100 OHM, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3269W-1-101LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Trimmer Potentiometers - 3269W-1-101LF
906558-3269W-1-101LF
Trimmer Potentiometers - 3269W-1-101LF 906558-3269W-1-101LF
Manufacturer: Bourns Inc. Win Source Part Number: 906558-3269W-1-101LF Series: Trimpot® 3269 - Sealed Features: 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet Turn Top Adjustment Package: Tube Mounting: Surface Mount Family Name: 3269W Categories: Potentiometers ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Affected HTSUS: 8533.40.8050

Manufacturer: Bourns Inc.
Win Source Part Number: 906558-3269W-1-101LF
Series: Trimpot® 3269 - Sealed
Features: 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet Turn Top Adjustment
Package: Tube
Mounting: Surface Mount
Family Name: 3269W
Categories: Potentiometers
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Affected
HTSUS: 8533.40.8050

Buy Now Datasheet
Trimmer Potentiometers - 3269W-1-101LF-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3269W-1-101LF-ND
Trimmer Potentiometers 3269W-1-101LF-ND
100 Ohms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 12 Turn Top Adjustment

100 Ohms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 12 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometer 100 Ohm 12Turn Smd; Trimpot Type Bourns - 32K7726 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer 100 Ohm 12Turn Smd; Trimpot Type Bourns
32K7726
Trimmer Potentiometer 100 Ohm 12Turn Smd; Trimpot Type Bourns 32K7726
TRIMMER POTENTIOMETER 100 OHM 12TURN SMD; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:100ohm; Potentiometer Mounting:Surface Mount; No. of Turns:12Turns; Product Range:3269 Series RoHS Compliant: Yes

TRIMMER POTENTIOMETER 100 OHM 12TURN SMD; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:100ohm; Potentiometer Mounting:Surface Mount; No. of Turns:12Turns; Product Range:3269 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Trimmer Potentiometers - 3269W-1-101LF - ODG (Origin Data Global)
Shenzhen, China
Trimmer Potentiometers
3269W-1-101LF
Trimmer Potentiometers 3269W-1-101LF
TRIMMER 100 OHM 0.25W GW TOP ADJ

TRIMMER 100 OHM 0.25W GW TOP ADJ

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Potentiometers, Rheostats, and Trimmers
Product Number 80-3269W-1-101LF 906558-3269W-1-101LF 3269W-1-101LF-ND 32K7726 3269W-1-101LF
Product Name 100 OHM 0.25W Trimmer Potentiometer Trimmer Potentiometers - 3269W-1-101LF Trimmer Potentiometers Trimmer Potentiometer 100 Ohm 12Turn Smd; Trimpot Type Bourns Trimmer Potentiometers
Technology / Construction Cermet Cermet Cermet Cermet Cermet
Resistance Range 100 ohms 100 ohms 100 ohms
Operating Temperature -65 to 150 C (-85 to 302 F)
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data