Bourns, Inc. 0.25W Trimmer Potentiometer 3269P-1-104LF

Description
TRIMMER 100K OHM 0.25W GW SIDE Product overview: 3269P-1-104LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3269P-1-104LF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRIMMER 100K OHM 0.25W GW SIDE Product overview: 3269P-1-104LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3269P-1-104LF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.25W Trimmer Potentiometer - 80-3269P-1-104LF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.25W Trimmer Potentiometer
80-3269P-1-104LF
0.25W Trimmer Potentiometer 80-3269P-1-104LF
TRIMMER 100K OHM 0.25W GW SIDE Product overview: 3269P-1-104LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3269P-1-104LF can be used for catalog matching and distributor lookup.

TRIMMER 100K OHM 0.25W GW SIDE Product overview: 3269P-1-104LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3269P-1-104LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer Potentiometers - 3269P-1-104LF-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3269P-1-104LF-ND
Trimmer Potentiometers 3269P-1-104LF-ND
100 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 12 Turn Side Adjustment

100 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 12 Turn Side Adjustment

Buy Now Datasheet
Trimmer Potentiometer 100Kohm 12Turn Smd; Trimpot Type Bourns - 32K7699 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer 100Kohm 12Turn Smd; Trimpot Type Bourns
32K7699
Trimmer Potentiometer 100Kohm 12Turn Smd; Trimpot Type Bourns 32K7699
TRIMMER POTENTIOMETER 100KOHM 12TURN SMD; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:100kohm; Potentiometer Mounting:Surface Mount; No. of Turns:12Turns; Product Range:3269 Series RoHS Compliant: Yes

TRIMMER POTENTIOMETER 100KOHM 12TURN SMD; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:100kohm; Potentiometer Mounting:Surface Mount; No. of Turns:12Turns; Product Range:3269 Series RoHS Compliant: Yes

Supplier's Site
Trimmer, Smd, 12 Turn 100K; Track Resistance Bourns - 39K2023 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Smd, 12 Turn 100K; Track Resistance Bourns
39K2023
Trimmer, Smd, 12 Turn 100K; Track Resistance Bourns 39K2023
TRIMMER, SMD, 12 TURN 100K; Track Resistance:100kohm; No. of Turns:12Turns; Potentiometer Mounting:Surface Mount Device; Product Range:Trimpot 3269 Series; Power Rating:250mW; Resistance Tolerance:± 10%; Temperature Coefficient:± RoHS Compliant: Yes

TRIMMER, SMD, 12 TURN 100K; Track Resistance:100kohm; No. of Turns:12Turns; Potentiometer Mounting:Surface Mount Device; Product Range:Trimpot 3269 Series; Power Rating:250mW; Resistance Tolerance:± 10%; Temperature Coefficient:± RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number 80-3269P-1-104LF 3269P-1-104LF-ND 32K7699 39K2023
Product Name 0.25W Trimmer Potentiometer Trimmer Potentiometers Trimmer Potentiometer 100Kohm 12Turn Smd; Trimpot Type Bourns Trimmer, Smd, 12 Turn 100K; Track Resistance Bourns
Technology / Construction Cermet Cermet Cermet
Resistance Range 100000 ohms
Operating Temperature -65 to 150 C (-85 to 302 F)
Standards and Certifications RoHS RoHS RoHS
Mounting / Packaging Surface Mount Technology (SMT / SMD); Gull Wing Leads Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Unlock Full Specs
to access all available technical data