Bourns, Inc. Trimmer Potentiometers 3269P-1-103LF

Description
10 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 12 Turn Side Adjustment
Request a Quote Datasheet
Description
10 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 12 Turn Side Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 3269P-1-103LF-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3269P-1-103LF-ND
Trimmer Potentiometers 3269P-1-103LF-ND
10 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 12 Turn Side Adjustment

10 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 12 Turn Side Adjustment

Buy Now Datasheet
0.25W Trimmer Potentiometer - 80-3269P-1-103LF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.25W Trimmer Potentiometer
80-3269P-1-103LF
0.25W Trimmer Potentiometer 80-3269P-1-103LF
TRIMMER 10K OHM 0.25W GW SIDE Product overview: 3269P-1-103LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3269P-1-103LF can be used for catalog matching and distributor lookup.

TRIMMER 10K OHM 0.25W GW SIDE Product overview: 3269P-1-103LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3269P-1-103LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer Potentiometers - 6912533 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
6912533
Trimmer Potentiometers 6912533
1/4" Sq SMD Trimming Pot, MT Cermet,10K

1/4" Sq SMD Trimming Pot, MT Cermet,10K

Supplier's Site
Trimmer, Potentiometer 10Kohm 12Turn Smd; Track Resistance Bourns - 32K7697 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Potentiometer 10Kohm 12Turn Smd; Track Resistance Bourns
32K7697
Trimmer, Potentiometer 10Kohm 12Turn Smd; Track Resistance Bourns 32K7697
TRIMMER, POTENTIOMETER 10KOHM 12TURN SMD; TRACK RESISTANCE:10KOHM; POWER RATING:250MW; RESISTANCE TOLERANCE: 10%; PRODUCT RANGE:TRIMPOT 3269 SERIES; NO. OF TURNS:12TURNS; POTENTIOMETER MOUNTING:SURFACE MOUNT DEVICE; PACKAGING:EACH ROHS COMPLIANT: YES

TRIMMER, POTENTIOMETER 10KOHM 12TURN SMD; TRACK RESISTANCE:10KOHM; POWER RATING:250MW; RESISTANCE TOLERANCE: 10%; PRODUCT RANGE:TRIMPOT 3269 SERIES; NO. OF TURNS:12TURNS; POTENTIOMETER MOUNTING:SURFACE MOUNT DEVICE; PACKAGING:EACH ROHS COMPLIANT: YES

Supplier's Site
Trimmer, Pot, 10K, 12Turn, Smd; Trimpot Type Bourns - 39K2022 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Pot, 10K, 12Turn, Smd; Trimpot Type Bourns
39K2022
Trimmer, Pot, 10K, 12Turn, Smd; Trimpot Type Bourns 39K2022
TRIMMER, POT, 10K, 12TURN, SMD; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:10kohm; Potentiometer Mounting:Surface Mount; No. of Turns:12Turns; Product Range:3269 Series RoHS Compliant: Yes

TRIMMER, POT, 10K, 12TURN, SMD; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:10kohm; Potentiometer Mounting:Surface Mount; No. of Turns:12Turns; Product Range:3269 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number 3269P-1-103LF-ND 80-3269P-1-103LF 6912533 32K7697 39K2022
Product Name Trimmer Potentiometers 0.25W Trimmer Potentiometer Trimmer Potentiometers Trimmer, Potentiometer 10Kohm 12Turn Smd; Track Resistance Bourns Trimmer, Pot, 10K, 12Turn, Smd; Trimpot Type Bourns
Technology / Construction Cermet Cermet Cermet
Mounting / Packaging Surface Mount Technology (SMT / SMD); Gull Wing Leads Surface Mount Technology (SMT / SMD); Gull wing Surface Mount Technology (SMT / SMD)
Potentiometer Type Standard Potentiometer; Trimmer
Tolerance 10 +/- % 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Resistor Mounting Brackets - 1260442 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2C2R2J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details