Bourns, Inc. 0.25W Trimmer Potentiometer 3266Y-1-203LF

Description
TRIMMER 20K OHM 0.25W PC PIN TOP Product overview: 3266Y-1-203LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3266Y-1-203LF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRIMMER 20K OHM 0.25W PC PIN TOP Product overview: 3266Y-1-203LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3266Y-1-203LF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.25W Trimmer Potentiometer - 80-3266Y-1-203LF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.25W Trimmer Potentiometer
80-3266Y-1-203LF
0.25W Trimmer Potentiometer 80-3266Y-1-203LF
TRIMMER 20K OHM 0.25W PC PIN TOP Product overview: 3266Y-1-203LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3266Y-1-203LF can be used for catalog matching and distributor lookup.

TRIMMER 20K OHM 0.25W PC PIN TOP Product overview: 3266Y-1-203LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3266Y-1-203LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer Potentiometers - 3266Y-1-203LF-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3266Y-1-203LF-ND
Trimmer Potentiometers 3266Y-1-203LF-ND
20 kOhms 0.25W, 1/4W PC Pins Through Hole Trimmer Potentiometer Cermet 12 Turn Top Adjustment

20 kOhms 0.25W, 1/4W PC Pins Through Hole Trimmer Potentiometer Cermet 12 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 3266Y-1-203LF - ODG (Origin Data Global)
Shenzhen, China
Trimmer Potentiometers
3266Y-1-203LF
Trimmer Potentiometers 3266Y-1-203LF
TRIMMER 20K OHM 0.25W PC PIN TOP

TRIMMER 20K OHM 0.25W PC PIN TOP

Supplier's Site Datasheet
Trimmer, Pot, 20K, 12Turn, Th; Trimpot Type Bourns - 62J1331 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Pot, 20K, 12Turn, Th; Trimpot Type Bourns
62J1331
Trimmer, Pot, 20K, 12Turn, Th; Trimpot Type Bourns 62J1331
TRIMMER, POT, 20K, 12TURN, TH; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:20kohm; Potentiometer Mounting:Through Hole; No. of Turns:12Turns; Product Range:3266 Series; MSL:- RoHS Compliant: Yes

TRIMMER, POT, 20K, 12TURN, TH; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:20kohm; Potentiometer Mounting:Through Hole; No. of Turns:12Turns; Product Range:3266 Series; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number 80-3266Y-1-203LF 3266Y-1-203LF-ND 3266Y-1-203LF 62J1331
Product Name 0.25W Trimmer Potentiometer Trimmer Potentiometers Trimmer Potentiometers Trimmer, Pot, 20K, 12Turn, Th; Trimpot Type Bourns
Technology / Construction Cermet Cermet Cermet Cermet
Resistance Range 20000 ohms 20000 ohms
Operating DC Voltage 300 volts
Operating AC Voltage 300 volts
Operating Temperature -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details