Bourns, Inc. 0.25W Trimmer Potentiometer 3266Y-1-103LF

Description
TRIMMER 10K OHM 0.25W PC PIN TOP Product overview: 3266Y-1-103LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3266Y-1-103LF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRIMMER 10K OHM 0.25W PC PIN TOP Product overview: 3266Y-1-103LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3266Y-1-103LF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.25W Trimmer Potentiometer - 80-3266Y-1-103LF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.25W Trimmer Potentiometer
80-3266Y-1-103LF
0.25W Trimmer Potentiometer 80-3266Y-1-103LF
TRIMMER 10K OHM 0.25W PC PIN TOP Product overview: 3266Y-1-103LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3266Y-1-103LF can be used for catalog matching and distributor lookup.

TRIMMER 10K OHM 0.25W PC PIN TOP Product overview: 3266Y-1-103LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3266Y-1-103LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Potentiometers, Variable Resistors - Trimmer Potentiometers - 1026073-3266Y-1-103LF - Win Source Electronics
Laguna Hills, CA, United States
Potentiometers, Variable Resistors - Trimmer Potentiometers
1026073-3266Y-1-103LF
Potentiometers, Variable Resistors - Trimmer Potentiometers 1026073-3266Y-1-103LF
Win Source Part Number: 1026073-3266Y-1-103L F Category: Potentiometers, Variable Resistors>Trimmer Potentiometers Series: Trimpot® 3266 - Sealed Termination Style: PC Pins Package: Tube Standard Package: 100 Tolerance: ±10% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.25W, 1/4W Number of Turns: 12 Adjustment Type: Top Adjustment Resistive Material: Cermet Resistance: 10 kOhms Mounting Type: Through Hole Dimension: Rectangular - 0.250" x 0.170" Face (6.35mm x 4.32mm) Alternative Parts (Cross-Reference): 3266W-1-103LF; 3266X-1-103LF; 64WR10KLF; 3266Z-1-103LF; 64XR10KLF; 64YR10KLF3266Y-1-103 LF.; ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8533.40.8050 Mfr: Bourns Inc. Other Names: 3266Y1103LF Base Product Number: 3266Y

Win Source Part Number: 1026073-3266Y-1-103LF
Category: Potentiometers, Variable Resistors>Trimmer Potentiometers
Series: Trimpot® 3266 - Sealed
Termination Style: PC Pins
Package: Tube
Standard Package: 100
Tolerance: ±10%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.25W, 1/4W
Number of Turns: 12
Adjustment Type: Top Adjustment
Resistive Material: Cermet
Resistance: 10 kOhms
Mounting Type: Through Hole
Dimension: Rectangular - 0.250" x 0.170" Face (6.35mm x 4.32mm)
Alternative Parts (Cross-Reference): 3266W-1-103LF; 3266X-1-103LF; 64WR10KLF; 3266Z-1-103LF; 64XR10KLF; 64YR10KLF3266Y-1-103LF.;
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8533.40.8050
Mfr: Bourns Inc.
Other Names: 3266Y1103LF
Base Product Number: 3266Y

Buy Now Datasheet
Trimmer Potentiometers - 3266Y-1-103LF-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3266Y-1-103LF-ND
Trimmer Potentiometers 3266Y-1-103LF-ND
10 kOhms 0.25W, 1/4W PC Pins Through Hole Trimmer Potentiometer Cermet 12 Turn Top Adjustment

10 kOhms 0.25W, 1/4W PC Pins Through Hole Trimmer Potentiometer Cermet 12 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 445913 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
445913
Trimmer Potentiometers 445913
Bourns 3266Y-1-103LF

Bourns 3266Y-1-103LF

Supplier's Site
Trimmer Potentiometers - 3266Y-1-103LF - ODG (Origin Data Global)
Shenzhen, China
Trimmer Potentiometers
3266Y-1-103LF
Trimmer Potentiometers 3266Y-1-103LF
TRIMMER 10K OHM 0.25W PC PIN TOP

TRIMMER 10K OHM 0.25W PC PIN TOP

Supplier's Site Datasheet
Trimmer Potentiometer, 10Kohm 12Turn Through Hole; Trimpot Type Bourns - 62J1320 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer, 10Kohm 12Turn Through Hole; Trimpot Type Bourns
62J1320
Trimmer Potentiometer, 10Kohm 12Turn Through Hole; Trimpot Type Bourns 62J1320
TRIMMER POTENTIOMETER, 10KOHM 12TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:10kohm; Potentiometer Mounting:Through Hole; No. of Turns:12Turns; Power Rating:250mW RoHS Compliant: Yes

TRIMMER POTENTIOMETER, 10KOHM 12TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:10kohm; Potentiometer Mounting:Through Hole; No. of Turns:12Turns; Power Rating:250mW RoHS Compliant: Yes

Supplier's Site
Resistors >> Variable Resistors/Potentiometers - 3266Y-1-103LF - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Resistors >> Variable Resistors/Potentiometers
3266Y-1-103LF
Resistors >> Variable Resistors/Potentiometers 3266Y-1-103LF
±10% ±100ppm/°C 250mW 10kΩ Plugin Variable Resistors/Potentiome ters ROHS

±10% ±100ppm/°C 250mW 10kΩ Plugin Variable Resistors/Potentiometers ROHS

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Potentiometers, Rheostats, and Trimmers
Product Number 80-3266Y-1-103LF 1026073-3266Y-1-103LF 3266Y-1-103LF-ND 445913 3266Y-1-103LF 62J1320 3266Y-1-103LF
Product Name 0.25W Trimmer Potentiometer Potentiometers, Variable Resistors - Trimmer Potentiometers Trimmer Potentiometers Trimmer Potentiometers Trimmer Potentiometers Trimmer Potentiometer, 10Kohm 12Turn Through Hole; Trimpot Type Bourns Resistors >> Variable Resistors/Potentiometers
Technology / Construction Cermet Cermet Cermet Cermet Cermet
Resistance Range 10000 ohms 10000 ohms 10000 ohms 10000 ohms 10000 ohms
Operating DC Voltage 300 volts
Operating AC Voltage 300 volts
Operating Temperature -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details