Bourns, Inc. Trimmer Potentiometers 3266Y-1-102

Description
1 kOhms 0.25W, 1/4W PC Pins Through Hole Trimmer Potentiometer Cermet 12 Turn Top Adjustment
Request a Quote Datasheet
Description
1 kOhms 0.25W, 1/4W PC Pins Through Hole Trimmer Potentiometer Cermet 12 Turn Top Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 3266Y-1-102-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3266Y-1-102-ND
Trimmer Potentiometers 3266Y-1-102-ND
1 kOhms 0.25W, 1/4W PC Pins Through Hole Trimmer Potentiometer Cermet 12 Turn Top Adjustment

1 kOhms 0.25W, 1/4W PC Pins Through Hole Trimmer Potentiometer Cermet 12 Turn Top Adjustment

Buy Now Datasheet
Laguna Hills, CA, United States
Trimmer Potentiometers - 3266Y-1-102
855653-3266Y-1-102
Trimmer Potentiometers - 3266Y-1-102 855653-3266Y-1-102
Manufacturer: Bourns Inc. Win Source Part Number: 855653-3266Y-1-102 Series: Trimpot® 3266 - Sealed Features: 1 kOhms Trimmer Potentiometer 12.0 Turn Package: Tube Family Name: 3266Y Categories: Potentiometers ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Affected HTSUS: 8533.40.8050

Manufacturer: Bourns Inc.
Win Source Part Number: 855653-3266Y-1-102
Series: Trimpot® 3266 - Sealed
Features: 1 kOhms Trimmer Potentiometer 12.0 Turn
Package: Tube
Family Name: 3266Y
Categories: Potentiometers
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Affected
HTSUS: 8533.40.8050

Buy Now Datasheet
0.25W Trimmer Potentiometer - 80-3266Y-1-102 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.25W Trimmer Potentiometer
80-3266Y-1-102
0.25W Trimmer Potentiometer 80-3266Y-1-102
TRIMMER 1K OHM 0.25W PC PIN TOP Product overview: 3266Y-1-102 from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3266Y-1-102 can be used for catalog matching and distributor lookup.

TRIMMER 1K OHM 0.25W PC PIN TOP Product overview: 3266Y-1-102 from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3266Y-1-102 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res,cermet,1Kohms,10+/-% Tol,-100,100Ppm-Tc,2517-Case Rohs Compliant Bourns - 04B2639 - Newark, An Avnet Company
Chicago, IL, United States
Res,cermet,1Kohms,10+/-% Tol,-100,100Ppm-Tc,2517-Case Rohs Compliant Bourns
04B2639
Res,cermet,1Kohms,10+/-% Tol,-100,100Ppm-Tc,2517-Case Rohs Compliant Bourns 04B2639
RES,Cermet,1KOhms,10 +/-% Tol,-100,100ppm-TC,2 517-Case RoHS Compliant: No

RES,Cermet,1KOhms,10+/-% Tol,-100,100ppm-TC,2517-Case RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number 3266Y-1-102-ND 855653-3266Y-1-102 80-3266Y-1-102 04B2639
Product Name Trimmer Potentiometers Trimmer Potentiometers - 3266Y-1-102 0.25W Trimmer Potentiometer Res,cermet,1Kohms,10+/-% Tol,-100,100Ppm-Tc,2517-Case Rohs Compliant Bourns
Technology / Construction Cermet Cermet Cermet
Mounting / Packaging ThroughHole
Potentiometer Type Standard Potentiometer; Trimmer Digital Potentiometer
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data