Bourns, Inc. Trimmer Potentiometers 3266X-1-504LF

Description
Bourns 3266X-1-504LF
Request a Quote Datasheet
Description
Bourns 3266X-1-504LF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 5219445 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
5219445
Trimmer Potentiometers 5219445
Bourns 3266X-1-504LF

Bourns 3266X-1-504LF

Supplier's Site
Trimmer Potentiometers - 5219445P - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
5219445P
Trimmer Potentiometers 5219445P
Bourns 3266X-1-504LF

Bourns 3266X-1-504LF

Supplier's Site
Trimmer Potentiometers - 1622610 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1622610
Trimmer Potentiometers 1622610
Bourns 3266X-1-504LF

Bourns 3266X-1-504LF

Supplier's Site
Trimmer Potentiometers - 3266X-504LF-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3266X-504LF-ND
Trimmer Potentiometers 3266X-504LF-ND
500 kOhms 0.25W, 1/4W PC Pins Through Hole Trimmer Potentiometer Cermet 12 Turn Side Adjustment

500 kOhms 0.25W, 1/4W PC Pins Through Hole Trimmer Potentiometer Cermet 12 Turn Side Adjustment

Buy Now Datasheet
0.25W Trimmer Potentiometer - 80-3266X-1-504LF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.25W Trimmer Potentiometer
80-3266X-1-504LF
0.25W Trimmer Potentiometer 80-3266X-1-504LF
TRIMMER 500K OHM 0.25W PC PIN Product overview: 3266X-1-504LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3266X-1-504LF can be used for catalog matching and distributor lookup.

TRIMMER 500K OHM 0.25W PC PIN Product overview: 3266X-1-504LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3266X-1-504LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer, Potentiometer, 500Kohm 12Turn Thru Hole; Trimpot Type Bourns - 62J1313 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Potentiometer, 500Kohm 12Turn Thru Hole; Trimpot Type Bourns
62J1313
Trimmer, Potentiometer, 500Kohm 12Turn Thru Hole; Trimpot Type Bourns 62J1313
TRIMMER, POTENTIOMETER, 500KOHM 12TURN THRU HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:500kohm; Potentiometer Mounting:Through Hole; No. of Turns:12Turns; Power Rating:250mW RoHS Compliant: Yes

TRIMMER, POTENTIOMETER, 500KOHM 12TURN THRU HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:500kohm; Potentiometer Mounting:Through Hole; No. of Turns:12Turns; Power Rating:250mW RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number 5219445 5219445P 3266X-504LF-ND 80-3266X-1-504LF 62J1313
Product Name Trimmer Potentiometers Trimmer Potentiometers Trimmer Potentiometers 0.25W Trimmer Potentiometer Trimmer, Potentiometer, 500Kohm 12Turn Thru Hole; Trimpot Type Bourns
Mounting / Packaging ThroughHole; Pin ThroughHole ThroughHole
Configuration Multiturn Multiturn Single Resistor
Standards and Certifications RoHS RoHS RoHS RoHS
Resistance Range 500000 ohms 500000 ohms
Technology / Construction Cermet Cermet Cermet
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R113JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details