Bourns, Inc. Trimmer Potentiometers 3266X-1-502LF

Description
Bourns 3266X-1-502LF
Request a Quote Datasheet
Description
Bourns 3266X-1-502LF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 5219423 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
5219423
Trimmer Potentiometers 5219423
Bourns 3266X-1-502LF

Bourns 3266X-1-502LF

Supplier's Site
Trimmer Potentiometers - 5219423P - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
5219423P
Trimmer Potentiometers 5219423P
Bourns 3266X-1-502LF

Bourns 3266X-1-502LF

Supplier's Site
Trimmer Potentiometers - 1673245 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1673245
Trimmer Potentiometers 1673245
Bourns 3266X-1-502LF

Bourns 3266X-1-502LF

Supplier's Site
0.25W Trimmer Potentiometer - 80-3266X-1-502LF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.25W Trimmer Potentiometer
80-3266X-1-502LF
0.25W Trimmer Potentiometer 80-3266X-1-502LF
TRIMMER 5K OHM 0.25W PC PIN SIDE Product overview: 3266X-1-502LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3266X-1-502LF can be used for catalog matching and distributor lookup.

TRIMMER 5K OHM 0.25W PC PIN SIDE Product overview: 3266X-1-502LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3266X-1-502LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer Potentiometers - 3266X-502LF-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3266X-502LF-ND
Trimmer Potentiometers 3266X-502LF-ND
5 kOhms 0.25W, 1/4W PC Pins Through Hole Trimmer Potentiometer Cermet 12 Turn Side Adjustment

5 kOhms 0.25W, 1/4W PC Pins Through Hole Trimmer Potentiometer Cermet 12 Turn Side Adjustment

Buy Now Datasheet
Laguna Hills, CA, United States
Trimmer Potentiometers - 3266X-1-502LF
806581-3266X-1-502LF
Trimmer Potentiometers - 3266X-1-502LF 806581-3266X-1-502LF
Manufacturer: Bourns Inc. Win Source Part Number: 806581-3266X-1-502LF Packaging: Tube Termination Style: PC Pins Mounting Style: Through Hole Tolerance: ±10% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.25W, 1/4W Number of Turns: 12 Adjustment Type: Side Adjustment Resistive Material: Cermet Resistance: 5 kOhms Dimension: Rectangular - 0.250" x 0.170" Face x 0.270" H (6.35mm x 4.31mm x 6.85mm) Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Part Number Series: 3266X

Manufacturer: Bourns Inc.
Win Source Part Number: 806581-3266X-1-502LF
Packaging: Tube
Termination Style: PC Pins
Mounting Style: Through Hole
Tolerance: ±10%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.25W, 1/4W
Number of Turns: 12
Adjustment Type: Side Adjustment
Resistive Material: Cermet
Resistance: 5 kOhms
Dimension: Rectangular - 0.250" x 0.170" Face x 0.270" H (6.35mm x 4.31mm x 6.85mm)
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)
Part Number Series: 3266X

Buy Now
Trimmer Potentiometers - 3266X-1-502LF - ODG (Origin Data Global)
Shenzhen, China
Trimmer Potentiometers
3266X-1-502LF
Trimmer Potentiometers 3266X-1-502LF
TRIMMER 5K OHM 0.25W PC PIN SIDE

TRIMMER 5K OHM 0.25W PC PIN SIDE

Supplier's Site Datasheet
Trimmer;Cermet;Rest 5 Kilohms;PCB;12 Turns;Pwr-Rtg 0.25W - 70153891 - Allied Electronics, Inc.
Fort Worth, TX, USA
Trimmer;Cermet;Rest 5 Kilohms;PCB;12 Turns;Pwr-Rtg 0.25W
70153891
Trimmer;Cermet;Rest 5 Kilohms;PCB;12 Turns;Pwr-Rtg 0.25W 70153891
Low cost 1⁄4" square multi-turn trimmer. Sealed to withstand wave soldering and boardwash process. Infinite resolution. Features: Power Rating: 1⁄4 Watt Power @ 70°C Tolerance: ±10% Low Temperature Coefficient: ±100 PPM/°C Temperature Range: –55°C to +150°C Load Life: 1000 Hours, 025 Watt @ 70°C Suffix: W = Vertical Mount; X = Offset Horizontal Mount, Also Available in P, Y and Z Styles Dimensions: 1⁄4" Square × 0.170" Weight: 0.015 Oz. Termination Finishes: 100% Tin

Low cost 1⁄4" square multi-turn trimmer. Sealed to withstand wave soldering and boardwash process. Infinite resolution.
Features:

  • Power Rating: 1⁄4 Watt Power @ 70°C
  • Tolerance: ±10%
  • Low Temperature Coefficient: ±100 PPM/°C
  • Temperature Range: –55°C to +150°C
  • Load Life: 1000 Hours, 025 Watt @ 70°C
  • Suffix: W = Vertical Mount; X = Offset Horizontal Mount, Also Available in P, Y and Z Styles
  • Dimensions: 1⁄4" Square × 0.170"
  • Weight: 0.015 Oz.
  • Termination Finishes: 100% Tin
Supplier's Site
Trimmer, 15 Turn 5K; Track Resistance Bourns - 39K2018 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, 15 Turn 5K; Track Resistance Bourns
39K2018
Trimmer, 15 Turn 5K; Track Resistance Bourns 39K2018
TRIMMER, 15 TURN 5K; Track Resistance:5kohm; No. of Turns:12Turns; Potentiometer Mounting:Through Hole; Product Range:Trimpot 3266 Series; Power Rating:250mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; RoHS Compliant: Yes

TRIMMER, 15 TURN 5K; Track Resistance:5kohm; No. of Turns:12Turns; Potentiometer Mounting:Through Hole; Product Range:Trimpot 3266 Series; Power Rating:250mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Allied Electronics, Inc. Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number 5219423 5219423P 80-3266X-1-502LF 3266X-502LF-ND 806581-3266X-1-502LF 3266X-1-502LF 70153891 39K2018
Product Name Trimmer Potentiometers Trimmer Potentiometers 0.25W Trimmer Potentiometer Trimmer Potentiometers Trimmer Potentiometers - 3266X-1-502LF Trimmer Potentiometers Trimmer;Cermet;Rest 5 Kilohms;PCB;12 Turns;Pwr-Rtg 0.25W Trimmer, 15 Turn 5K; Track Resistance Bourns
Mounting / Packaging ThroughHole; Pin ThroughHole ThroughHole ThroughHole; Through Hole PCB ThroughHole
Configuration Multiturn Multiturn Multiturn Multiturn Single Resistor
Standards and Certifications RoHS RoHS RoHS RoHS
Resistance Range 5000 ohms 5000 ohms 5000 ohms 5000 ohms 5000 ohms
Technology / Construction Cermet Cermet Cermet Cermet Cermet
Unlock Full Specs
to access all available technical data