5 kOhms 0.25W, 1/4W PC Pins Through Hole Trimmer Potentiometer Cermet 12 Turn Side Adjustment
TRIMMER 5K OHM 0.25W PC PIN SIDE Product overview: 3266X-1-502 from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3266X-1-502 can be used for catalog matching and distributor lookup.
Manufacturer: Bourns Inc.
Win Source Part Number: 1325984-3266X-1-502
Category: Potentiometers, Variable Resistors>Trimmer Potentiometers
Packaging: Tube
Termination Style: PC Pins
Size / Dimension: Rectangular - 0.250" x 0.170" Face (6.35mm x 4.32mm)
Standard Package: 100
Mounting: Through Hole
Tolerance: ±10%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.25W, 1/4W
Number of Turns: 12
Adjustment Type: Side Adjustment
Resistive Material: Cermet
Resistance: 5 kOhms
ECCN: EAR99
Fake Threat In the Open Market: 71
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8533.40.8050
Other Part Number: 3266X-502
Base Product Number: 3266X
RoHS Status: RoHS non-compliant
TRIMMER POTENTIOMETER, 5KOHM 12TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:5kohm; Potentiometer Mounting:Through Hole; No. of Turns:12Turns; Power Rating:250mW RoHS Compliant: No
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors |
| Product Number | 3266X-502-ND | 80-3266X-1-502 | 1325984-3266X-1-502 | 44F3541 |
| Product Name | Trimmer Potentiometers | 0.25W Trimmer Potentiometer | Potentiometers, Variable Resistors - Trimmer Potentiometers | Trimmer Potentiometer, 5Kohm 12Turn Through Hole; Trimpot Type Bourns |
| Technology / Construction | Cermet | Cermet | Cermet | Cermet |
| Mounting / Packaging | ThroughHole | ThroughHole | ThroughHole | |
| Potentiometer Type | Standard Potentiometer; Trimmer | Digital Potentiometer | ||
| Tolerance | 10 +/- % | 10 +/- % | ||
| Resistance Range | 5000 ohms | 5000 ohms |