TRIMMER 500OHM 0.25W PC PIN SIDE Product overview: 3266X-1-501LF from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500OHM, 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 500OHM, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3266X-1-501LF can be used for catalog matching and distributor lookup.
500 Ohms 0.25W, 1/4W PC Pins Through Hole Trimmer Potentiometer Cermet 12 Turn Side Adjustment
TRIMMER POTENTIOMETER, 500 OHM 12TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:500ohm; Potentiometer Mounting:Through Hole; No. of Turns:12Turns; Power Rating:250mWRoHS Compliant: Yes
TRIMMER, 15 TURN 500R; Track Resistance:500ohm; No. of Turns:12Turns; Potentiometer Mounting:Through Hole; Product Range:Trimpot 3266 Series; Power Rating:250mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; RoHS Compliant: Yes
TRIMMER 500OHM 0.25W PC PIN SIDE
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors | Potentiometers, Rheostats, and Trimmers |
| Product Number | 80-3266X-1-501LF | 3266X-501LF-ND | 62J1310 | 39K2017 | 3266X-1-501LF |
| Product Name | 500OHM 0.25W Trimmer Potentiometer | Trimmer Potentiometers | Trimmer Potentiometer, 500 Ohm 12Turn Through Hole; Trimpot Type Bourns | Trimmer, 15 Turn 500R; Track Resistance Bourns | Trimmer Potentiometers |
| Technology / Construction | Cermet | Cermet | Cermet | Cermet | |
| Resistance Range | 500 ohms | 500 ohms | 500 ohms | ||
| Operating DC Voltage | 300 volts | ||||
| Operating AC Voltage | 300 volts | ||||
| Operating Temperature | -55 to 150 C (-67 to 302 F) |