Bourns, Inc. Trimmer Potentiometers 3266X-1-501

Description
500 Ohms 0.25W, 1/4W PC Pins Through Hole Trimmer Potentiometer Cermet 12 Turn Side Adjustment
Request a Quote Datasheet
Description
500 Ohms 0.25W, 1/4W PC Pins Through Hole Trimmer Potentiometer Cermet 12 Turn Side Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 3266X-501-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3266X-501-ND
Trimmer Potentiometers 3266X-501-ND
500 Ohms 0.25W, 1/4W PC Pins Through Hole Trimmer Potentiometer Cermet 12 Turn Side Adjustment

500 Ohms 0.25W, 1/4W PC Pins Through Hole Trimmer Potentiometer Cermet 12 Turn Side Adjustment

Buy Now Datasheet
500OHM 0.25W Trimmer Potentiometer - 80-3266X-1-501 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
500OHM 0.25W Trimmer Potentiometer
80-3266X-1-501
500OHM 0.25W Trimmer Potentiometer 80-3266X-1-501
TRIMMER 500OHM 0.25W PC PIN SIDE Product overview: 3266X-1-501 from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500OHM, 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 500OHM, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3266X-1-501 can be used for catalog matching and distributor lookup.

TRIMMER 500OHM 0.25W PC PIN SIDE Product overview: 3266X-1-501 from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500OHM, 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 500OHM, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3266X-1-501 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Potentiometers, Variable Resistors - Trimmer Potentiometers - 1375076-3266X-1-501 - Win Source Electronics
Laguna Hills, CA, United States
Potentiometers, Variable Resistors - Trimmer Potentiometers
1375076-3266X-1-501
Potentiometers, Variable Resistors - Trimmer Potentiometers 1375076-3266X-1-501
Win Source Part Number: 1375076-3266X-1-501 Category: Potentiometers, Variable Resistors - Trimmer Potentiometers Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) Mfr: Bourns Inc. Series: Trimpot® 3266 - Sealed Package: Tube Product Status: Active Base Product Number: 3266X Mounting Type: Through Hole HTSUS: 8533.40.8050 Tolerance: ±10% Size / Dimension: Rectangular - 0.250" x 0.170" Face (6.35mm x 4.32mm) REACH Status: REACH Affected ECCN: EAR99 Temperature Coefficient: ±100ppm/°C Resistance: 500 Ohms Power (Watts): 0.25W, 1/4W Termination Style: PC Pins Number of Turns: 12 Adjustment Type: Side Adjustment Resistive Material: Cermet

Win Source Part Number: 1375076-3266X-1-501
Category: Potentiometers, Variable Resistors - Trimmer Potentiometers
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
Mfr: Bourns Inc.
Series: Trimpot® 3266 - Sealed
Package: Tube
Product Status: Active
Base Product Number: 3266X
Mounting Type: Through Hole
HTSUS: 8533.40.8050
Tolerance: ±10%
Size / Dimension: Rectangular - 0.250" x 0.170" Face (6.35mm x 4.32mm)
REACH Status: REACH Affected
ECCN: EAR99
Temperature Coefficient: ±100ppm/°C
Resistance: 500 Ohms
Power (Watts): 0.25W, 1/4W
Termination Style: PC Pins
Number of Turns: 12
Adjustment Type: Side Adjustment
Resistive Material: Cermet

Buy Now Datasheet
Trimmer Potentiometers - 3266X-1-501 - ODG (Origin Data Global)
Shenzhen, China
Trimmer Potentiometers
3266X-1-501
Trimmer Potentiometers 3266X-1-501
TRIMMER 500OHM 0.25W PC PIN SIDE

TRIMMER 500OHM 0.25W PC PIN SIDE

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers
Product Number 3266X-501-ND 80-3266X-1-501 1375076-3266X-1-501 3266X-1-501
Product Name Trimmer Potentiometers 500OHM 0.25W Trimmer Potentiometer Potentiometers, Variable Resistors - Trimmer Potentiometers Trimmer Potentiometers
Technology / Construction Cermet Cermet Cermet Cermet
Mounting / Packaging ThroughHole ThroughHole ThroughHole; Through Hole
Potentiometer Type Standard Potentiometer; Trimmer Digital Potentiometer
Resistance Range 500 ohms 500 ohms 500 ohms 500 ohms
Tolerance 10 +/- % 10 +/- % 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Roll Cladded Current Sensing Resistor - WAK (1206) - Isabellenhutte USA
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 5.00E-4 to 1.00E-3 ohms
Tolerance 1 to 5 +/- %
View Details
Kit, potentiometer, 1K - K8590289A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Potentiometer Type Digital Potentiometer
View Details
Digital Potentiometers - 1905349 - RS Components, Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Surface mount
Potentiometer Type Digital Potentiometer
Resistance Taper Linear; Linear
View Details
Potentiometer - 361881 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Resistance Range 100000 ohms
Operating DC Voltage 6 volts
Operating AC Voltage 300 volts
View Details